IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > vacuum cleaners > Hoover U3521

U3521

Brand: Hoover
Product code: U3521
EAN/UPC code:
Category: vacuum cleaners 
Release date: 17 Jun 2006
Info modified on: 07 2008 09:19:57
Warranty: 12 months
U3521 Powerful 2000 W
U3521 Hoover
6k

- Powerful 2000 watt max motor power upright
- 290 Air Watts of suction power
- 3 layer high filtration disposable bag
- HEPA Filtration plus Anti Odour Filter
- Lightweight
- 4 Tools on board
- Edge to Edge Cleaning
- Precise brush height control
- Full 13 Stair Cleaning Hose

Specs
Alternatives
Options
Energy management
Maximum input power 2000 W
Suction power 290 W
Filtering
Filtering
HEPA filtration system
Dust bag
Dust bag capacity 4.2 L
Technical details
Type Upright
Cleaning type Dry
Operating radius 10 m
Technical details
Cord length 6 m
Colour
Colour of product Silver
Weight & dimensions
Dimensions W x D x H 300x325x1045 mm
Weight 6900 g
Packaging data
Package dimensions (W x D x H) 252 x 352 x 1004 mm
Package weight 8600 g
6 offers, from €100.53