IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > vacuum cleaners > Hoover TW1750

TW1750

Brand: Hoover
Product code: TW1750
EAN/UPC code: 8016361721357
Product family: %%family_name%%
Category: vacuum cleaners 
Release date: 17 Sep 2005
Info modified on: 27 May 2009 10:29:24
TW1650 Sprint
TW1750 Hoover
6k

Hoover’s bagless and bagged cylinders come in a wide range of sizes. High suction power, micro or HEPA filtration, plus a range of optional extras means even the trickiest cleaning job presents no problem. For pet owners, models with turbo nozzles will remove pet hair more efficiently than a standard floor nozzle.

Specs
Alternatives
Options
Energy management
Variable power
Maximum input power 1700 W
Dust bag
Dust bag capacity 2.5 L
Technical details
Cleaning type Dry
Operating radius 9 m
Cord length 7 m
Colour
Colour of product red / satin silver
Sound emission
Noise level 76 dB
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
275 x 240 x 410 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4200 g
10 offers, from €34.41