- 2000W Maximum Motor Power - 400 Air Watts of Suction Power - Pure HEPA Paper bag - HEPA Filtration - Sealed suction system - Allergen Remover - Mattress & upholstery nozzle - Variable Power Control
Specs
Alternatives
Options
Energy management
Maximum input power
2400 W
Suction power
400 W
Variable power
Filtering
Filtering
HEPA filtration system
HEPA clean filter ensures a high level of filtration to trap 99.97% of dust particles.
Air filtration stages qty
7
Dust bag
Dust bag capacity
3 L
Technical details
Type
Cylinder
Technical details
Cleaning type
Dry
Telescopic tube
Operating radius
9 m
Cord length
6 m
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
326x427x260 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
7400 g
Packaging data
Package dimensions (W x D x H)
Dimensions of the packacged product (Width x Depth x Height) in millimeter.