|
|
|
|
|
|
| A PDA is a complete computer, but small enough to fit in your pocket or handbag so you can easily take it with you wherever you go. Some PDAs even have a GPS system, so you will know your way like a local anywhere and never have to waste time being lost again! |
 |
 |
 |
|
|
With the convenience of instantly synchronised Outlook® email, contacts and calendar through Microsoft® Windows Mobile® 5.0 Direct Push you can be in touch wherever you are. With Pocket MSN® you can also connect to Hotmail® and MSN® messenger.
When doing business, manage your Word®, Excel® and PowerPoint® documents on the go - the full auto-sliding keyboard makes editing a breeze.
If
...
More>>>
you just want to relax, you can enjoy your music and video through Windows Media® Player, enhanced with Stereo Bluetooth® wireless sound quality. Highlights
- Microsoft® Windows Mobile® 5.0 PDA phone with instant access to your email. - Slim and compact with auto sliding full keyboard. - Full connectivity with Quad-band, EDGE, Bluetooth® 2.0 and Wi-Fi®. - Windows Media® Player and Pocket MSN® with MSN® Messenger. - View Word, Excel®, PowerPoint® and PDF documents on the go.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Display resolution
|
|
Resolution of the display for the system
240 x 320 pixels
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD Touch Screen
|
|
Display number of colours
|
|
Maximum number of viewable colors.
0.065000 M
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
2.8 "
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
128 MB
|
| Internal memory type |
128MB ROM, 64MB RAM |
| Compatible memory cards |
MicroSD |
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
200 MHz
|
|
Processor family
|
|
The processor serie to which the processor belongs.
Texas Instruments OMAP
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
TI OMAP 850
|
| Phone function |
 |
| GPS function |
 |
| Bundled software |
Windows Media Player, Pocket MSN w MSN® Messenger, Word, Excel, PowerPoint, PDF documents |
| Operating system provided |
Windows Mobile 5.0 |
| Networking features |
Quad-band GSM/GPRS, EDGE |
|
Operating frequency
|
|
The rate at which an electrical current alternates, usually measured in Hertz (Hz). Also the way to note a general location on the radio frequency spectrum such as 800 MHz, 900 MHz or 1900 MHz.
850/900/1800/1900 MHz
|
| Wireless technology |
Bluetooth® 2.0, Wi-Fi |
|
GPRS
|
|
General Packet Radio Service is a wireless data transmission service based on packet transmission. For example, if an email is sent by GPRS it will be reduced into .packets. of information. Each individual packet travels to its destination by the quickest possible route. This means the different packets from the same mail can travel separately through foreign networks around the globe in order to avoid obstructions. At the pre-set destination they are rebuilt and presented to the recipient as a whole. GPRS offers instant access, and permanent connection between the mobile device and the network. With GPRS you only pay for information sent or received, rather than for connection time.
|
| EDGE |
 |
|
|
Bluetooth
|
|
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
|
|
Infrared data port
|
|
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
|
| Bluetooth version |
2.0+EDR |
|
MMS (Multimedia Messaging Service)
|
|
Multimedia Messaging Service (MMS) is a new standard that is being defined for use in advanced wireless terminals. The service allows for non-real-time transmission of various kinds of multimedia contents like images, audio, video clips, etc.
|
| Camera included |
 |
|
Camera resolution
|
|
Amount of data measured in pixels that the product captures to form the image
1600x1200 pixels
|
|
Megapixel
|
|
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
2 MP
|
| Second camera |
 |
| Keyboard layout |
QWERTY |
| Audio compression formats |
MP3/AAC |
|
Polyphonic ring
|
|
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
|
| Battery performance |
1130 mAh |
| Battery technology |
Lithium-Ion |
| Colour of product |
Black |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
168 g
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
109x59x19 mm
|
|
|
|
|
|
|
|
|
|
|
|