IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > PDAs > HTC 99HCE038-00

TyTN, NL

Brand: HTC
Product code: 99HCE038-00
EAN/UPC code: 0471093730907, 4710937309072
Category: PDAs 
Release date: 21 Oct 2006
Info modified on: 15 Aug 2008 07:11:20
 PDF specs

TyTN 3G Microsoft ® Windows Mobile ® 5.0, WCDMA, HSDPA, EDGE, GPRS, 128MB ROM, 64MB RAM
99HCE038-00 HTC
16k

55k

The HTC TyTN 3G Microsoft® Windows Mobile® 5.0-based Pocket PC phone, with its compact size and ultimate connectivity, is truly the complete mobile office solution. Roam anywhere in the world and use the high speed internet access, Bluetooth® and Wi-Fi. It gives you more control than ever over the way you work. The sliding keyboard makes it even easier to type your emails and messages on the go. ... More>>>

Specs
Alternatives
Options
Display
Display resolution 240 x 320 pixels
Display TFT-LCD, Touch Screen
Colour
Display number of colours 0.065536 M
Display diagonal 2.8 "
Memory
Internal memory 128 MB
Compatible memory cards Micro SD
Internal ROM 128MB
Processor
Processor clock speed 400 MHz
Processor family Samsung SC32442
Processor Samsung SC32442
Phone features
Phone function
GPS Performance
GPS function
Operating system/software
Bundled software Microsoft Pocket Outlook, Word Mobile, Excel Mobile, Powerpoint Mobile, Internet Explorer, Media Player, Pocket MSN, ActiveSync, Wireless Manager, File Explorer, SIM Manager, ClearVue PDF, Pictures & Videos, Wireless Modem, Enroller, Calculator, Bubble Breaker, Solitaire, Download Agent, MIDlet Manager, Terminal Services Client, Zip
Operating system provided Windows Mobile 5.0
Networking
Networking features GSM,EGPRS (EDGE) Class B,Tri-band,WCDMA/HSDPA/UMTS
Operating frequency 850/900/1800/1900/2100 MHz
Data transmission
Infrared data port
Bluetooth
Camera
Megapixel 2 MP
Camera included
Keyboard
Keyboard type QWERTY
Audio
Audio compression formats MIDI, WAV, MP3, WMA
Connectivity
I/O ports -IrDA SIR 115Kbps
-WiFi / WLAN IEEE 802.11b/g
-Bluetooth v2.0 Class 2
-Mini USB v1.1
Energy management
Battery performance 1350 mAh
Battery technology Lithium-Ion
Battery life 240 h
Talk time 3 h
AC adapter output current 1 A
AC adapter output voltage 5 V
Power requirements 100-240 VAC, 50-60Hz
Colour
Colour of product Silver
Weight & dimensions
Weight 176 g
Dimensions W x D x H 58 x 21.95 x 112.5 mm
7 offers, from €229.00