Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardsless of the angle under which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
Features: -42" (106 cm) Plasmatron plasma display -Luminous density 1,000 cd/m2 -Contrast ratio 3,000:1 -Intelligent signal processing for picture optimisation -2-tuner PIP -DVI input for PC (Multisync WXGA), 2 x Euro-AV (1 x RGB-compatible) and cinch AV (for camcorder) -Dimensions: approx. 125 x 75 x 10 cm (24.5 cm with pedestal) -Weight: approx. 43.4 kg
Specs
Alternatives
Options
Display resolution
Display resolution
Resolution of the display for the system
852 x 480 pixels
Display
Display diagonal
Size of the display for this product; expressed in inches diagonal
42 "
Type
TV
Aspect ratio
16:9
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
n/a
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
3000:1
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
1000 cd/m²
Number of colours
Maximum number of viewable colors.
16.7 M
Viewing angle
160 °
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
Plasma
Picture in Picture
Colour of product
Silver/Black
Audio
Speakers
2
Audio system
Stereo
RMS rated power
20/14 W
TV tuner
Signal format system
PAL, SECAM, NTSC, Nicam
Channels quantity
99
Teletext
Teletext
800 pages
Connectivity
Speaker/ headphone/ line-out jack
S-Video in
DVI port
I/O ports
An interface on a device to which you can connect another device.
-2 x Euro-AV (1 x RGB-compatible) -cinch AV (for camcorder)
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
253 W
Power requirements
50/60 Hz, 230V
Power consumption (standby)
6 W
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
1250x750x100
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.