IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > GPS/navigators > Garmin GPIREC0100065821

FORERUNNER 405

Brand: Garmin
Product code: GPIREC0100065821
EAN/UPC code:
Product family: %%family_name%%
Category: GPS/navigators 
With a GPS (global positioning system) receiver you will always know where you are and never loose your way, because of a smart American satellite system, which this device can receive signals of. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Release date: 10 Feb 2008
Info modified on: 27 Jun 2009 01:48:18
 PDF specs

FORERUNNER 405 - GPS, watch, HRM, IPX7
GPIREC0100065821 Garmin
20k

Long runs, tempo runs, speed drills. You expect a lot from your body…and from your training gear. Meet Forerunner 405. This GPS-enabled sport watch tracks your training, then wirelessly sends your data to your computer. The ultimate in training technology, its sleek design features a touch bezel that lets you quickly scroll and select features on the run.

Watch Results
Loaded with ... More>>>

Specs
Alternatives
Options
GPS type
Marine (chartplotters, sounders, fishfinders)
Sport (fitness, running, cycling)
Outdoor (hiking, trekking)
Hiking, hunting, skiing, or other off-road activities
Geocaching (GPS stash hunt)
In-car
Driving on the road
Aviation
Flying a plane
Bike/Scooter
Navigation
Waypoints 100
Altitude measure No
Display
Display resolution
Resolution of the display for the system
124 x 95 pixels
Display size
Size of the display for this product
1.06 "
Connectivity
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
I/O ports
An interface on a device to which you can connect another device.
1 x USB ANT Stick
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000+
Energy management
Battery life
Maximum battery life in hours. Mobile Mark™ (2002) is the standard often used to benchmark battery life time. In some cases battery life can be extended by adding extra batteries.
336 h
Battery technology Lithium-Ion
Environmental conditions
Operating temperature range (T-T) -20 - 60 °C
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
48 x 71 x 16 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
60 g
Storage media
Secure Digital (SD) support
Operating system/software
Bundled software Garmin Connect, Garmin Training Center
Basemap
Basemap installed on the GPS
Technical details
Waterproof standard IPX7
24 offers, from €206.12