IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > media players > Freecom 27447

Network MediaPlayer-350 WLAN 500 GB

Brand: Freecom
Product code: 27447
EAN/UPC code: 752570048134, 4021801274472
Product family: %%family_name%%
Category: media players 
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on. You can even take your media player to friends and have a fun night together watching the latest movies or letting them hear your latest musical discovery!
Release date: 11 Mar 2007
Info modified on: 03 Jun 2009 10:30:11
Warranty: 2 years warranty
 PDF specs

Network Media Player-350 WLAN 500 GB
27447 Freecom
52k

44k
33k
80k

With the new Network MediaPlayer-WLAN, Freecom adds another dimension to the world of portable media playback devices. The player connects to your wireless access point, thereby opening a world of multimedia entertainment. You can now play back any multimedia content stored on any computer in your network, and watch it on your TV. Or you
can store movies and/or music on the built-in harddrive and ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
500 GB
Hard disk size 3.5 "
Hard disk drive type IDE
Connectivity
Connectivity technology Wireless
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
WLAN 802.11g, LAN, USB 2.0
S-Video out
Composite video out
Component video (YPbPr/YCbCr) out 1
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Audio (L,R) out 1
Ethernet LAN (RJ-45) ports quantity 1
Networking
Supported data transfer rates
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
100, 10, 54
Video
Video compression formats AVI: MS-MPEG4v3/DivX/Xvid, WMV9, WMV: WMV9, MP4: MPEG4 Video, DAT: MPEG1, VOB: MPEG2, MPG/MPEG: MPEG1/MPEG2
Signal format system PAL / NTSC
Audio
Audio compression formats MP3, OGG Vorbis
Still image
Supported image formats JPG/JPEG
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP
MAC OS X
Minimum processor Pentium-II 233MHz
Minimum RAM 64 MB
Minimum system requirements WLAN/LAN
Mac compatibility
CD-ROM drive required
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
1000 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
57 x 150 x 185 mm
Energy management
Power requirements 5V 1.5A /12V 1.5A
Environmental conditions
Operating relative humidity range 10 - 50 %
Operating temperature range (T-T) 0 - 44 °C
Colour
Colour of product Black/Silver
Management features
Handheld remote control
Description of the functions of the Handheld Remote Control
Packaging content
Cables included USB, AV
6 offers, from 225.00  

Product comments
pedror.rodrigues
2008-08-12 17:14:39
how much is the shipping to portugal? and the payment methods?the 500gb hard disk is included?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box