IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > media players > Freecom 25413

Network MediaPlayer-35 Drive-In Kit

Brand: Freecom
Product code: 25413
EAN/UPC code: 4021801254139, 25413
Category: media players 
Release date: 10 Sep 2005
Info modified on: 07 2008 09:19:57
Warranty: 2 years
 PDF specs

Network MediaPlayer-35 Drive-In Kit, NO HDD inside
25413 Freecom
22k

Turn that hard drive from your dusty old computer into a great MediaPlayer! That is essentially what you'll get by using this Network MediaPlayer Drive In Kit.With LAN connection as an added bonus. You can
use this player as network streaming device: play your multimedia files from any PC in your network on your TV/HiFi, without the need to build in a hard drive. Or build in a 3.5" hard drive and ... More>>>

Specs
Alternatives
Options
Disk drive
Hard disk drive type 3.5” IDE
Connectivity
Connectivity technology Wired
Interface USB 2.0
I/O ports Composite video
S-video
Component (Y, Pb, Pr)
Stereo Audio L-R
Digital coaxial, optical audio
USB
Networking
Networking features Fast Ethernet
Data transfer rate 480 Mbit/s
Supported data transfer rates Ethernet: 10/100 Mbps
Video
Video compression formats MPG, MPEG, AVI, M2V, DAT,VOB, IFO, DivX, XviD
Signal format system PAL / NTSC
Audio
Audio compression formats MP3, OGG Vorbis, WAV, WMA
Still image
Supported image formats JPEG
System requirements
Compatible operating systems Windows 98SE/ME/2000/XP
Mac OS 10+
Weight & dimensions
Dimensions W x D x H 185 x 150 x 57 mm
Weight 450 g
Energy management
Power requirements 5V/12V; 1.5A
Environmental conditions
Operating humidity range 10-50 %
Operating temperature range (T-T) 0 - 44 °C
Packaging data
Package dimensions (W x D x H) 330 x 230 x 100 mm
Management features
Handheld remote control
11 offers, from €88.24