IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > refrigerators > Exquisit FA50G

FA50G

Brand: Exquisit
Product code: FA50G
EAN/UPC code: 8717202120314
Product family: %%family_name%%
Category: refrigerators 
Release date: 15 Jul 2005
Info modified on: 27 May 2009 10:29:24
FA50G Exquisit
5k

Specs
Alternatives
Options
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
80 W
Power requirements 220V-50Hz
Colour
Colour of product White
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
410 x 440 x 640 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
19000 g
Freezer
Built-in freezer
Fridge
Case design Freestanding
Total gross capacity 45 L
Total net capacity 40 L
Door hinge right
Energy usage 1.3 kWh/24h
Energy usage per year 475 kWh/year
9 offers, from €161.95