IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > large format printers > Epson C11CA00001A0

Stylus Pro 4880

Brand: Epson
Product code: C11CA00001A0
EAN/UPC code: 8715946391816, 4710859464446
Product family: %%family_name%%
Category: large format printers 
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Release date: 29 Aug 2007
Info modified on: 27 Jun 2009 01:48:18
Warranty: 1 year repair or replace.
Optional extension to 3 years.
Stylus Pro 4880 - 17", 9 colour pigmented ink, 2880 x 1440 dpi, Up to 12.8 m² / Hr, USB 2.0, Ethernet
C11CA00001A0 Epson
33k

Discover the highest quality printing from Epson 8-colour UltraChrome™ K3 ink with Vivid Magenta technology. Bring photography, fine art and proofing alive with perfect image reproduction, stability and consistency.
Produce the highest level of print quality and reliability with Epson’s latest ink technologies and improved image processing. Create repeatable, photo realistic images that last ... More>>>

Specs
Alternatives
Options
Print speed
Print speed (normal quality) 12.8 m² / Hr
Print quality
Maximum resolution 2880 x 1440 DPI
Printing colours C, VM, Y, LC, VLM, LK, LLK, Photo K, Matte K
Paper handling
Standard media sizes 8", 10", 12", 14", 16", 17", 210 mm, 257 mm, 300 mm, 329 mm, 400 mm, 420 mm
Maximum print size A2 (420 x 594 mm)
Roll paper
Cut sheets
Roll top margin 3/15 mm
Roll right margin 3 mm
Roll left margin 3 mm
Roll bottom margin 3/15 mm
Print technology
Number of print cartridges 9 pcs
Print technology
Indicates the method used to print by this product
Inkjet
Colour
Print head 180 x 8
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0, Ethernet 10 / 100Mb
Technical details
Roll external diameter
Maximum external diameter of a standard media roll, expressed in centimeters or millimeters
150 mm
Sound emission
Noise level 50 dB
Energy management
Energy Star certified
Power consumption (PowerSave) 1 W
Power consumption (active) 53 W
Power consumption (standby) 5 W
System requirements
Mac compatibility
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000, XP, XP 64-bit, Vista, MAC OS®X 10.x.x
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
848 x 765 x 354 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
39400 g
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeter
848 x 1105 x 354 mm
71 offers, from 1.00