| Colour |
 |
| Maximum resolution |
5760 x 1440 DPI |
|
Economical printing
|
|
Whether or not the product is equipped with features that allow economical printing or a list of those features.
|
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
25 ppm
|
| Print speed (colour, normal quality, A4) |
13 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Number of print cartridges |
4 pcs |
| Print head |
Epson Micro Piezo™ |
| Maximum scan resolution |
600x1200 DPI |
|
Colour scanning
|
|
Indicates whether this product scans in colour
|
|
Scan type
|
|
Indicates the type of scanner this product is
Flatbed scanner
|
| Scanner integrated |
 |
| Scan speed (black, normal quality, A4) |
300 dpi 4 msec/line, 600 dpi 5 msec/line |
| Scan speed (colour, normal quality) |
300 dpi 12 msec/line, 600 dpi 15 msec/line |
| Copy resolution (black text) |
600 DPI |
| Copy speed (normal quality, black, A4) |
15 cpm |
| Colour copy capability |
 |
| Copy speed (normal quality, colour, A4) |
7 cpm |
| Copying |
 |
| Fax integrated |
 |
| Maximum input capacity |
80 sheets |
|
| Standard media sizes |
20x25 cm, 13x18 cm, 10x15 cm, 9x13 cm, 13x20 cm, 102x181 mm |
| Envelopes sizes |
10, DL, C6 |
| ISO A-series sizes (A0...A9) |
A4, A5, A6 |
| ISO B-series sizes (B0...B9) |
B5 |
| Legal |
 |
| Letter |
 |
| Envelopes |
 |
| Plain paper |
 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE / ME / 2000 / XP / XP-x64 / Vista, Mac OS 10.2.8 ~
|
| Mac compatibility |
 |
| Ethernet/LAN connection |
 |
|
Network ready
|
|
Indicates whether the product is network ready out of the box
|
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Energy Star certified |
 |
| Power requirements |
AC 220-240 V |
| Power consumption (PowerSave) |
4.5 W |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15.6 W
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
452 x 347 x 203 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
5000 g
|
| Noise level |
47 dB |
|