IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > multifunctionals > Epson C11C688312

Stylus DX4450

Brand: Epson
Product code: C11C688312
EAN/UPC code:
Category: multifunctionals 
Release date: 27 May 2007
Info modified on: 19 Aug 2008 17:22:07
Warranty: 1 year standard warranty
Stylus DX4450 All-in-One
C11C688312 Epson
39k

All-in-One with DURABrite Ultra Ink and individual cartridges for all purpose use

The Epson Stylus DX4450 offers a complete printing and copying solution for all the family. Ideal for all types of applications from school projects and web printing to photos. It can be used connected to your home PC or simply used as a colour photocopier in standalone mode

- High quality, low cost ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 5760 x 1440 DPI
Economical printing
Print speed
Print speed (black, normal quality, A4) 25 ppm
Print speed (colour, normal quality, A4) 13 ppm
Print technology
Print technology Inkjet
Number of print cartridges 4 pcs
Print head Epson Micro Piezo™
Scanning
Maximum scan resolution 600x1200 DPI
Colour scanning
Scan type Flatbed scanner
Scanner integrated
Scan speed (black, normal quality, A4) 300 dpi 4 msec/line, 600 dpi 5 msec/line
Scan speed (colour, normal quality) 300 dpi 12 msec/line, 600 dpi 15 msec/line
Copying
Copy resolution (black text) 600 DPI
Copy speed (normal quality, black, A4) 15 cpm
Colour copy capability
Copy speed (normal quality, colour, A4) 7 cpm
Copying
Fax
Fax integrated
Input capacity
Maximum input capacity 80 sheets
Media formats
Standard media sizes 20x25 cm, 13x18 cm, 10x15 cm, 9x13 cm, 13x20 cm, 102x181 mm
Envelopes sizes 10, DL, C6
ISO A-series sizes (A0...A9) A4, A5, A6
ISO B-series sizes (B0...B9) B5
Legal
Letter
Media types
Envelopes
Plain paper
System requirements
Compatible operating systems Windows 98SE / ME / 2000 / XP / XP-x64 / Vista, Mac OS 10.2.8 ~
Mac compatibility
Networking
Ethernet/LAN connection
Network ready
Connectivity
USB 2.0 ports quantity 1
Energy management
Energy Star certified
Power requirements AC 220-240 V
Power consumption (PowerSave) 4.5 W
Power consumption 15.6 W
Weight & dimensions
Dimensions W x D x H 452 x 347 x 203 mm
Weight 5000 g
Sound emission
Noise level 47 dB
61 offers, from 40.84