| Maximum resolution |
5760 x 1440 DPI |
| Colour printing technology |
Epson Micro Piezo |
| Print speed (colour, normal quality, A4) |
15 ppm |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
15 ppm
|
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
|
Print head nozzles
|
|
Number of nozzles to a printhead; expressed as a whole number from 1 to 4
540
|
| Photo paper sizes |
4"x6", 12"x12", 8"x10", 7"x5", 3.5"x5", 11"x17" |
| ISO A-series sizes (A0...A9) |
A3+, A3, A4, A5, A6 |
| ISO B-series sizes (B0...B9) |
B5 |
| Letter |
 |
| Legal |
 |
| Plain paper |
 |
| Photo paper |
 |
| Connectivity technology |
Wired |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
|
|
| PictBridge |
 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98SE/Me/2000/XP Mac OS X 10.2.8 + Mac OS X 10.3.9 +
|
| Bundled software |
Epson Web-to-Page Epson File Manager Epson Easy Photo Print Epson RAW Print Epson Print CD Epson Creativity Suite |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
223 x 615 x 314 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
11500 g
|
| Noise level |
47 dB |
| Mac compatibility |
 |
| Minimum RAM |
256 MB |
| Minimum hard disk space |
1024 MB |
| Minimum processor |
Pentium 4 2.0GHz / Power PC G4 |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
16 W
|
|