Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
If you are getting into digital photography and need a reliable, high quality photo printer the Epson Stylus Photo R265 is for you. Offering a great photo printing solution for users printing through a computer or via their PictBridge, it offers superb value for money.
- with individual ink cartridges - More value multipacks available - Exclusive Epson Claria Photographic Ink system -
...
More>>>
6 Colour for Premium quality photo prints - Borderless photos up to A4 size - Print Photos direct from PictBridge - CDR / DVD Printing functionality
<<<Less
Specs
Alternatives
Options
Print quality
Maximum resolution
5760 x 1440 DPI
Print speed
Print speed (black, normal quality, A4)
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
30 ppm
Print speed (colour, normal quality, A4)
30 ppm
Print technology
Print technology
Indicates the method used to print by this product
Inkjet
Media formats
A6 Card
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Letter
Legal
Media types
Plain paper
Photo paper
Glossy paper
Paper handling
Recommended media weight
64 - 90g/m2 g/m²
Connectivity
Connectivity technology
Wired
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
PictBridge
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft® Windows® 98SE / Me / 2000 / XP & Macintosh® OS 10.2.8+
Bundled software
Epson Creativity Suite
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
450 x 414 x 210 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
6500 g
Sound emission
Noise level
4.9 dB
System requirements
Mac compatibility
Minimum RAM
256 MB
Minimum hard disk space
500 MB
Minimum processor
Pentium 4 2.0GHz
Video
Video capability
Yes
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.