IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > media players > D-link DSM-520

Wireless HD Media Player

Brand: D-link
Product code: DSM-520
EAN/UPC code: 790069288197, 0790069283451, 0790069288197
Category: media players 
Release date: 24 Mar 2006
Info modified on: 17 Jul 2008 15:21:28
 PDF specs

Wireless HD Media Player
DSM-520 D-link
22k

MediaLounge Wireless HD Media Player
Experience the high-definition difference with the D-Link® MediaLounge™ Wireless HD Media Player. Now you can stream music, photos and high-definition videos to your home entertainment system with the DSM-520 Wireless HD Media Player. The DSM-520 connects to your existing home network using either 802.11g wireless technology or via Ethernet cable.

The ... More>>>

Specs
Alternatives
Options
Connectivity
Interface USB 2.0, Ethernet, Wi-Fi
Connectivity technology Wireless
Impedance 50 Ω
I/O ports HDMI
Coax digital audio
Optical digital audio
Composite audio & video
S-video
SCART
USB
Ethernet 10/100 (RJ-45)
Networking
Supported data transfer rates WLAN: 54 Mbps
Networking features Fast Ethernet, Wireless LAN
Data transfer rate 480 Mbit/s
Wireless LAN features
Security algorithm supported WPA-PSK, 64/128-bit WEP
Frequency band 2.4 - 2.5 GHz
Antenna gain level 2 dBi
Antenna type External
Video
Video compression formats WMV9, MPEG1, MPEG2, MPEG4, Xvid, AVI, QuickTime
Supported subtitle format SRT
Audio
Audio compression formats MP3, WAV, WMA, Ogg Vorbis, AIFF
Still image
Supported image formats JPEG, TIFF, JPEG2000, BMP, PNG, GIF
Weight & dimensions
Dimensions W x D x H 286 x 425 x 38 mm
Weight 2500 g
Energy management
Power consumption 10 W
Power requirements 100 - 240V, 50/60Hz, 0.5A
Certificates
Compliance industry standards IEEE 802.11g, IEEE 802.11b
Certification FCC, CSA, CE
Environmental conditions
Operating humidity range 10-95 %
Storage temperature range (T-T) -25-55 °C
Operating temperature range (T-T) 0 - 45 °C
Protocols
Supported protocols TCP/IP, UPnP AV 1.0, DHCP
32 offers, from 185.98