IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > network switches > D-link DES-1005D/E

5-Port 10/100Mbps Switch for SOHO

Brand: D-link
Product code: DES-1005D/E
EAN/UPC code: 790069217524, 0790069307270, 7900692175242, 0790069217524
Category: network switches 
Release date: 15 Jul 2005
Info modified on: 11 2008 16:49:01
 PDF specs

5-Port 10/100Mbps Switch for SOHO
DES-1005D/E D-link
21k

The DES-1005D is an unmanaged 10/100Mbps switch designed to enhance small workgroup performance while providing a high level of flexibility. Powerful yet easy to use, this device allows users to simply plug any port to either a 10Mbps or 100Mbps network to multiply bandwidths, boost response time and satisfy heavy load demands.


5 Auto-sensing 10/100Mbps Ports
The switch comes with ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.1 Gbit/s
Full duplex
Data transfer rate 100
Packet transfer speed 14880 - 148800 pps
Networking
Address table size 2000 entries
Store-and-forward Store-and-forward
Management features
Switch type Unmanaged
Protocols
Data link protocol Ethernet, Fast Ethernet
Connectivity
Ports quantity 5
Cabling technology 10Base-T, 100Base-TX
Connectivity technology Wired, RJ-45
I/O ports 5x 10/100 Ethernet
1x Power adapter
Weight & dimensions
Dimensions W x D x H 142 x 32 x 108 mm
Energy management
Power over Ethernet (PoE) Support
Energy management
Power consumption 3.6 W
Power requirements DC 7.5V/1A
Certificates
Compliance industry standards IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Electromagnetic emissions FCC Class B, CE Mark, VCCI Class B
Environmental conditions
Storage humidity 5-90 %
Operating humidity range 10-90 %
Storage temperature range (T-T) -10-70 °C
Operating temperature range (T-T) 0 - 50 °C
Illumination/Alarms
LED indicators Per device: Power. Per port: Link/Activity, Full-duplex, Collision
74 offers, from 9.07  

Product comments
mstjaro
2008-09-19 19:29:03
I bought a D-Link model DES-1005D switch and connected it to my D-Link ADSL2+Router model DSL-520T but what happens is that only one of my 2 computers get connected to the internet, although I have tried changing the network connections as well on the 2 computers. could you please let me know what I need to do to get both my computers connected to the internet at the same time? Also please let me know whether i could use a CAT 6 cable and if the wires should be in the same colour sequence. thank you

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box