Features: - USB 1.0/1.1/2.0 compatible. - Bluetooth® V2.0 High speed 3 Mbps. - High Speed EDR = Enhanced Data rate = 3x faster synchronisation, music streaming and downloading. - Up to 200 Meter working distance. - Security: paring, encryption and authentation. - Sending ringtones, logos and contacts between computer and mobile phone.
Specs
Alternatives
Options
Networking
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
3 Mbit/s
Connectivity
Host interface
Descriptions of the products host interface
USB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.