IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China India Ukraine Russian Federation Finland Georgia Poland Czech Republic  More >> Country Language: English

Start > digital cameras > Canon 9695A010+NB-4L

DIGITAL IXUS 40 4Mpix 16MB+Battery NB-4L

Brand: Canon
Product code: 9695A010+NB-4L
EAN/UPC code:
Category: digital cameras 
Release date: 27 Sep 2005
Info modified on: 06 Jan 2009 09:29:29
DIGITAL IXUS 40 4Mpix 16MB+Battery NB-4L
9695A010+NB-4L Canon
12k

4.0 Megapixel sensor
UA lens for ultra slim body & 3x optical zoom
Extra large 2.0" LCD screen
Long VGA movie clips at 30fps
DIGIC II and iSAPS
9-point AiAF
6 scene modes
PictBridge/Canon Direct Print compatible
Print/Share button
CANON iMAGE GATEWAY

Power with style

Resolve and design
The 4.0 Megapixel sensor on the Digital IXUS 40 is ideal for ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 4 MP
Data compression Superfine, Fine, Normal
Maximum resolution 2272 x 1704 pixels
Image quality (L)2272 x 1704, (M1)1600 x 1200, (M2)1024 x 768, (S)640 x 480
Lens system
Digital zoom 3.6 x
Optical zoom 3 x
Lens system 6 / 5
Focal length 5.8 – 17.4 mm
35 mm camera lens equivalent 35 – 105 mm
Image sensor
Sensor type CCD
Optical sensor size 1/2.5 "
Light exposure
ISO sensitivity AUTO, 50, 100, 200, 400
Flash
Red-eye reduction
Memory
Compatible memory cards Secure Digital (SD) Card
CompactFlash (CF) support
Memory Stick (MS) support
MultiMediaCard (MMC) support
Secure Digital (SD) support
Memory Stick Pro (MS Pro) support
SmartMedia Card support
Micro Drive (MD) support
xD-Picture Card (xD) support
Display
Display P-Si TFT, ~118000px
Display diagonal 2 "
Viewfinder
Camera viewfinder Real-image zoom, optical viewfinder
Connectivity
Interface USB
I/O ports USB (Mini-B, PTP)
Camera
Self-timer 2, 10 s
Camera
Camera file format JPEG (Exif 2.2 [Exif Print] compliant) / Design rule for Camera File system, Digital Print Order Format [DPOF] Version 1.1
Camera voice function WAVE (monaural)
Camera movie function AVI [Motion JPEG + WAVE (monaural)]
Light metering
Metering Evaluative, Centre-weighted average, Spot
Scene modes
Shooting modes Auto, Manual, Scene (Portrait, Night Snapshopt, Kids & Pets, Indoor, Underwater, Digital Macro), Stitch Assist, Movie
Colour
Colour of product Silver
Energy management
Battery type Li-ion NB-4L
Battery technology Lithium-Ion
Operating system/software
Compatible operating systems Windows 98SE / Me / 2000 SP4 / XP / XP SP1, OS X v10.1.5 - 10.3
Weight & dimensions
Dimensions W x D x H 86.0 x 53.0 x 20.7 mm
Weight 130 g
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating relative humidity range 10-90 %