IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > digital cameras > Canon 2758B020AA

EOS 450D + EFS18-55IS + EFS55-250IS

Brand: Canon
Product code: 2758B020AA
EAN/UPC code: 8714574519708
Category: digital cameras 
Release date: 08 Mar 2008
Info modified on: 19 Aug 2008 17:22:07
EOS 450D, 12.2M pix, 3" LCD, SD compatibility, EF-S 18-55 mm IS, 55-250 mm IS
2758B020AA Canon
18k

97k
45k
98k

- 12.2-megapixel CMOS Sensor and DIGIG III
- Continuous 3.5sps Shooting
- Image Stabilizer Lens Support
- EOS Integrated Cleaning System
- Live View Shooting
- Precise 9-point Auto Focus
- 3.0-inch LCD Monitor
- Comfortable, Easy Operation
- Lightweght Body, SD Card Compatibility
- Viewfinder with 0.87x Magnification
- Comprehensive System Enhancements
- Canon EF-S 18-55 mm IS and 55-250 mm IS

Specs
Alternatives
Options
Picture quality
Megapixel 12.2 MP
Maximum resolution 4272 x 2848 pixels
Lens system
Lens system EF-S 18-55 mm IS, 55-250 mm IS
Digital SLR
Focal length 18 - 55 mm
Image sensor
Sensor type CMOS
Aspect ratio 3:2
Focusing
Auto focus
Light exposure
ISO sensitivity 100 - 1600
Electronic shutter
Exposure modes
Auto exposure
Manual exposure
Shutter priority AE
Aperture priority AE
Flash
Built-in flash
Flash exposure lock
Auto flash
Memory
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video capability
Display
Display LCD
Display diagonal 3 "
Viewfinder
Optical viewfinder
Magnification 0.87
Connectivity
Interface USB
PictBridge
Camera
Self-timer 10 s
Camera file format JPEG, RAW
Live view
White balance
Auto white balance
Manual white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Custom white balance modes
Flash white balance
Scene modes
Landscape
Portrait
Colour
Colour of product Black
Energy management
Battery technology Lithium-Ion
Battery performance 1080 mAh
Weight & dimensions
Weight 475 g
Width 128.8 mm
Height 97.5 mm
Depth 61.9 mm
42 offers, from 713.45  

Product comments
mkdebont
2008-04-04 13:25:59
This article says that there is no Image stabilizer, but the lenses do, do they?

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box