IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > digital cameras > Canon 2503B015AA

PowerShot A470

Brand: Canon
Product code: 2503B015AA
EAN/UPC code: 8714574515465
Product family: PowerShot
Category: digital cameras 
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Release date: 30 Jan 2008
Info modified on: 27 Jun 2009 01:49:44
PowerShot A470 Silver
2503B015AA Canon
81k

27k

The PowerShot A470 offers great value without compromising on features. Available in four fun colours, it's got everything your family needs to truly capture life's special moments. Simply point and shoot.

Features:
- 7.1 Megapixels.
- 3.4x optical zoom.
- 14 easy to use shooting modes.
- 2.5" LCD screen.
- Motion Detection Technology.
- Face Detection Technology. ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
7.1 MP
Maximum resolution 3072 x 2304 pixels
Image quality 3072 x 2304
2592 x 1944
2048 x 1536
1600 x 1200
640 x 480
3072 x 1728
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
3.4 x
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
7/6
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. F-Number: Indicates the size of the lens opening (aperture). Focal Length: The distance between the image sensor and the optical center of the lens. Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
f/3.0 - f/5.8
Focal length 6.3 - 21.6 mm
35 mm camera lens equivalent 38 - 132 mm
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
Optical sensor size 1/2.5 "
Focusing
Focus TTL
Auto focus
Auto Focus (AF) lock
Single Auto Focus (AF)
Auto Focus (AF) assist beam
Multi Point Auto Focus (AF)
Light exposure
Light exposure correction +/- 2 EV @ 1/3EV
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/60 - 1/2000 s
ISO sensitivity 80, 100, 200, 400, 800, 1600
Flash
Red-eye reduction
Built-in flash
Slow synchronization
Auto flash
Manual flash
Flash off
Flash range (wide) 0.3 - 3.0 m
Flash range (tele) 0.3 - 2.0 m
Memory
Memory slots
Number and type of memory expansion slots; including connector and memory module descriptions
SD, SDHC, MMC, MMCplus, HC MMCplus
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
32 MB
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video capture resolution 640 x 480 pixels
Video capability
Video compression formats AVI
Motion JPEG frame rate 30 fps
Audio
Recording of audio files WAVE
Built-in microphone
Voice recording
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT
Display diagonal
Size of the display for this product; expressed in inches diagonal
2.5 "
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
I/O ports
An interface on a device to which you can connect another device.
A/V
Camera
Camera file format JPEG
Playback zoom 2x - 10x
White balance
Auto white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Custom white balance modes
Light metering
Evaluative
Centre-weighted
Spot
Scene modes
Beach/Snow
Children
Close-up (macro)
Night
Party/Indoor
Portrait
Sunset
Underwater
Colour
Colour of product Silver
Image editing/playback
Single image
Movies
Histogram
Energy management
Battery type
Description of battery supplied with the product
AA
Battery technology Alkaline
Number of batteries supported 2
Operating system/software
Bundled software ZoomBrowser EX / ImageBrowser
PhotoStitch
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000 SP4/XP SP2/Vista
Mac OS X 10.3 - 10.4
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
165 g
Width 104.8 mm
Depth 40.7 mm
Height
Height of the product
55.1 mm
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating relative humidity range 10 - 90 %
38 offers, from €54.10