IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > inkjet printers > Canon 2435B009AA

PIXMA iP2600

Brand: Canon
Product code: 2435B009AA
EAN/UPC code: 4960999533780
Category: inkjet printers 
Release date: 30 Jan 2008
Info modified on: 18 Aug 2008 21:21:31
PIXMA iP2600 Photo and Document printer, 22ppm, 4800x1200dpi, A4
2435B009AA Canon
31k

2.8mb
895k
666k

This stylish, value-for-money Photo and Document printer delivers superb photo-lab quality prints of your family and friends - as well as great web page and document printing - at an affordable price.

- Print photos up to 4800x1200dpi
- 10x15cm borderless photo in 55 sec.
- Print mono/colour documents, up to 22/17ppm
- FINE Cartridges for vibrant colours, sharp black text
- ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 4800 x 1200 DPI
Print speed
Print speed (black, normal quality, A4) 22 ppm
Print speed (colour, normal quality, A4) 17 ppm
Print speed (colour, best quality, A4) 7.8 ppm
Print speed (black, best quality, A4) 13.3 ppm
Print technology
Number of print cartridges 4 pcs
Print technology Inkjet
Borderless printing A4, 20 x 25cm, 13 x 18cm, 10 x 18cm, 10 x 15cm & Credit Card
Input capacity
Standard input capacity 100 sheets
Media formats
Standard media sizes 10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm
Legal
Letter
ISO A-series sizes (A0...A9) A4, A5
ISO B-series sizes (B0...B9) B5
Envelopes sizes DL / Commercial 10
Media types
Envelopes
Glossy paper
Plain paper
Photo paper
System requirements
Mac compatibility
Minimum system requirements CD-ROM
Minimum RAM 128 MB
System requirements
Minimum processor Pentium ® II 300 MHz/PowerPC G4
Compatible operating systems Windows Vista ™ / Windows XP SP2 / Windows 2000 Professional SP4
Mac OS X v.10.3.9 - v.10.5
Minimum hard disk space 400 MB
Connectivity
Interface USB
Energy management
Power requirements AC 100-240V, 50/60Hz
Power consumption 7 W
Power consumption (standby) 1 W
Environmental conditions
Operating humidity range 10 - 90 %
Operating temperature range (T-T) 5 - 35 °C
Sound emission
Operating audio emission 43 dB
Weight & dimensions
Width 442 mm
Depth 253 mm
Height 142 mm
Dimensions W x D x H 442x253x142 mm
Weight 3700 g
Networking
Network ready
Paper handling
DVD/CD printing
Two-sided printing media A4, B5, A5 & 13 x 18cm
Media weight
Media weight (tray 1) 64 - 105 g/m²
Technical details
Bundled software Windows: Easy-PhotoPrint EX,
Mac: Easy-PhotoPrint EX
Duplex printing
72 offers, from 27.50