Start
> multifunctionals
> Canon 2180B006AA
|
 |
PIXMA MP610 |
|
Brand: Canon
Product code: 2180B006AA
EAN/UPC code: 5016469277407, 0884840153535, 4960999537658, 4960999454726
|
Category: multifunctionals
|
|
|
|
|
Release date: 23 Aug 2007
Info modified on: 07 2008 09:19:57
PIXMA MP600, 9600x2400dpi, A4, Print, Scan & Copy. Camera, Memory Card, and Mobile phone direct printing with 6.2cm Colour TFT screen and Easy-Scroll Wheel
|
|
|
|
|
|
| A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a facsimile function. So effectively it's copier, but one that has the scanning and printing functions available seperately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions. |
 |
 |
 |
|
|
This premium Photo All-in-One is ideal for people demanding extensive printing capabilities. It's brimming with features and delivers superior quality prints, so you're only limited by your imagination.
- Photos up to 9600x2400dpi*, borderless 10x15cm in 21 sec. - Print on CD/DVD - Print from PC, memory cards, digital cameras - 2 paper trays - Double-sided print/copy
...
More>>>
- 5 Single Inks - 6.2cm colour TFT - Easy-Scroll Wheel - Quick-Start - Auto-Image Fix Printing without limits
Photo printing Enjoy superior quality photo prints with fine detail and smooth colour gradations, thanks to tiny 1pl ink droplets and a high 9600x2400dpi* print resolution. The 5 Single Ink system includes a dye-based black that brings extra depth and contrast to photos.
Print a 10x15cm borderless photo in approx. 21 seconds in Standard Mode*. Print photos directly from your memory card, PictBridge-ready digital camera, camcorder or mobile phone*.
Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.
ChromaLife100 delivers beautiful, long-lasting prints with enhanced durability up to 100 years.
Document printing Print documents perfectly at up to 31ppm in mono or 24ppm in colour, single or double-sided.
Copying Copy at up to 31cpm in mono or 24cpm in colour. Advanced copy technology ensures exceptional colour performance.
Text and image separation gives optimal results when text, graphics and photos are combined. Copy the exact area you want with frame erase, trimming and masking functions.
Scanning 4800dpi resolution delivers superb colour scans. Scan straight to PC, email or PDF. MP Navigator EX software makes every stage of operation easier, from image search to PDF document editing.
Scan your existing photo prints and re-print them to share the duplicates with family and friends, or scan faded photos and bring them back to life with the easy-to-use software.
Print on CD and DVD Personalise your inkjet-printable CDs by printing straight onto the surface. Use the CD-LabelPrint software to create exciting layouts by adding text and images.
Interface The crystal clear 6.2cm TFT screen makes PC-free operation fun and easy. Simply spin the Easy-Scroll Wheel to select options on the screen. View, select, edit and print - all at a touch.
Single Inks All 5 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.
Efficiency Automatic double-sided printing and copying cuts paper costs. Two paper trays hold both photo and plain paper. Quick-Start gets your PIXMA going fast, with instant use of functions.
Operating systems Windows and Mac OS X compatible.
* See specifications
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
9600 x 2400 DPI |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
31 ppm
|
| Print speed (colour, normal quality, A4) |
24 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
| Number of print cartridges |
5 pcs |
| Maximum scan size |
A4 / Letter (216 x 297) |
| Colour depth |
48 / 24 bit |
| Scanner integrated |
 |
| Optical scanning resolution |
4800 x 9600 DPI |
| Copy speed (normal quality, black, A4) |
31 cpm |
| Colour copy capability |
 |
| Copy speed (normal quality, colour, A4) |
24 cpm |
| Copying |
 |
| Maximum number of copies |
99 copies |
| DVD/CD printing |
 |
| Fax integrated |
 |
| Maximum input capacity |
150 sheets |
| Standard media sizes |
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, Credit Card (54 x 86mm) |
| Borderless printing media sizes |
A4, 20 x 25cm, 13 x 18cm, 10 x 18cm, 10 x 15cm & Credit Card |
| Envelopes sizes |
DL, Commercial 10 |
| ISO A-series sizes (A0...A9) |
A4, A5 |
| ISO B-series sizes (B0...B9) |
B5 |
| Legal |
 |
| Letter |
 |
| Envelopes |
 |
| Glossy paper |
 |
| Plain paper |
 |
| Photo paper |
 |
| Minimum system requirements |
CD-ROM / 1024x768 |
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
|
| Minimum processor |
Pentium ® II 300 MHz/PowerPC G3 |
| Minimum RAM |
128 MB |
| Minimum hard disk space |
800 MB |
| Mac compatibility |
 |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0, IrDA 1.2
|
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| PictBridge |
 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Power consumption (active) |
19 W |
| Power consumption (off) |
1 W |
| Power consumption (standby) |
2.5 W |
| Operating temperature range (T-T) |
5 - 35 °C |
| Operating humidity range |
10 - 90 % |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
450 x 389 x 188 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
10000 g
|
| Noise level |
33.7 dB |
| Compatible memory cards |
CompactFlash ®, Microdrive, Memory Stick®, Memory Stick Pro™, SD Memory Card ®, MultiMediaCard™, SDHC Memory Card |
| Media weight (tray 1) |
64 - 105 g/m² |
| Bundled software |
MP Navigator EX, Easy-PhotoPrint EX, ScanSoft OmniPage SE (OCR), NewSoft Presto! PageManager |
| Duplex printing |
 |
|
|
|
|
|
|
|
|
|
|
|