IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > photo printers > Canon 2094B009AA

SELPHY CP740

Brand: Canon
Product code: 2094B009AA
EAN/UPC code: 4960999480466, 8714574994925
Product family: Selphy
Category: photo printers 
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Release date: 16 May 2007
Info modified on: 03 Jun 2009 10:30:11
SELPHY CP740
2094B009AA Canon
17k

522k
345k
313k

A compact photo printer the whole family can enjoy. The SELPHY CP740 makes printing at home fun and affordable. With a range of different print sizes, the results you want are always close at hand.

Features
- Easy to use
- PictBridge/Direct Print
- 100-year prints
- 2.0" colour LCD
- Print in 58 seconds
- Red-Eye Correction
- Wireless printing
- Compact ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 300 x 300 DPI
Colour depth 24 bit
Print technology
Print technology
Indicates the method used to print by this product
Inkjet
Media formats
Photo paper sizes 148 x 100mm
Credit card
A credit card is a standardized printing media which dimensions are: 54 x 86mm.
L media size
Media types
Photo paper
Card stock
Paper handling
DVD/CD printing
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB Mini-B
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
PictBridge
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
USB 1.1 ports quantity 1
Networking
Networking features WiFi IEEE 802.11b
WLAN connection
Storage media
Compatible memory cards Compact Flash, Memory Stick, Memory Stick PRO, Memory Stick PRO Duo, Memory Stick DUO, Microdrive, miniSD, mini SDHC, Multimedia Card, Multimedia Card+, Multimedia Card mobile, SD, SDHC, RS-MMC, microSD, xD-Picture
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000 SP4 / XP (SP1-2) / Vista
Mac OS X v10.3 - v10.4
Bundled software ZoomBrowser EX, Easy-PhotoPrint, PhotoStitch, EOS

Mac: ImageBrowser, PhotoStitch, EOS
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
179.0 x 127.1 x 63.0 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
940 g
System requirements
Mac compatibility
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
2 "
Colour
Printing colours 3
Energy management
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
CA-CP200
Power supply 60 W
Power consumption (standby) 4 W
Environmental conditions
Operating temperature range (T-T) 5 - 40 °C
Operating relative humidity range 20 – 80 %
14 offers, from 41.18