IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > photo printers > Canon 2093B009AA

SELPHY CP750

Brand: Canon
Product code: 2093B009AA
EAN/UPC code: 8714574994963
Product family: Selphy
Category: photo printers 
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Release date: 16 May 2007
Info modified on: 03 Jun 2009 10:30:11
SELPHY CP750
2093B009AA Canon
16k

SELPHY CP750 is the perfect accessory for your digital camera. Create photolab-quality prints right in your own home. Or use the optional battery pack for instant prints on the move.


Compact with optional battery pack
PictBridge/Direct Print
Accepts most memory cards¹
100-year prints¹
2.4" colour LCD
Print in 58 seconds¹
Red-Eye Correction
Image Trim ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 300 x 300 DPI
Print technology
Print technology
Indicates the method used to print by this product
Dye-sublimation
Media formats
Credit card
A credit card is a standardized printing media which dimensions are: 54 x 86mm.
Standard media sizes 148 x 100mm - [KP-36IP, KP-72IP, KP-108IP]
100 x 200mm - [KW-24IP]
86 x 54mm - [KC-18IF]
22.0 x 17.3mm (x8) - [KC-18IL]
L media size
Media types
Photo paper
Photo stickers
Paper handling
Borderless printing
Indicates whether this product is capable of printing borderless photos, and what size
DVD/CD printing
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Direct printing
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
PictBridge
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Storage media
Compatible memory cards Compact Flash, Memory Stick, Memory Stick PRO, Memory Stick PRO Duo, Memory Stick DUO, Microdrive, miniSD Card, mini SDHC memory card, Multimedia Card, Multimedia Card plus, Multimedia Card mobile, SD memory card, SDHC Memory card, RS-MMC
Operating system/software
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000 SP4 / XP (SP1-2) / Vista
Mac OS X v10.3 - v10.4
Bundled software PC: ZoomBrowser EX, Easy-PhotoPrint, PhotoStitch, EOS
Mac: ImageBrowser, PhotoStitch, EOS
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
179.0 x 127.1 x 63 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
960 g
System requirements
Mac compatibility
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD TFT
Display diagonal
Size of the display for this product; expressed in inches diagonal
2.4 "
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
60 W
Power consumption (standby) 4 W
Environmental conditions
Operating temperature range (T-T) 5 - 40 °C
Operating relative humidity range 20 - 80 %
23 offers, from 121.85  

Product comments
Kerryandray
2009-02-04 16:25:13
does this take xd cards and print a4 photos

User comments
For product or price questions please contact the connected shops. For other questions contact our customer service.
Your email address
Comment
*Please, type the big numbers shown here into the box