IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > digital cameras > Canon 2082B012AA

PowerShot G9

Brand: Canon
Product code: 2082B012AA
EAN/UPC code: 8714574505459
Product family: PowerShot
Category: digital cameras 
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Release date: 23 Aug 2007
Info modified on: 01 Jul 2009 09:20:05
PowerShot G9 - 12.1 Megapixels, DIGIC III, ISO 1600
2082B012AA Canon
18k

4.0mb
3.9mb
3.1mb

Features
- 12.1 Megapixels, 1/1.7" sensor.
- 6x optical zoom with optical Image Stabilizer.
- RAW image recording.
- DIGIC III and iSAPS.
- Face Detection AF/AE/FE.
- 9-point AiAF and FlexiZone AF/AE.
- 3.0" PureColor LCD II.
- ISO 1600 and Auto ISO Shift.
- 25 shooting modes.
- Range of accessories.

12.1 Megapixels
A 12.1 Megapixel with ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel
MegaPixels: The number (in millions) of light-sensitive picture elements, or pixels, actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
12.1 MP
Maximum resolution 4000 x 3000 pixels
Image quality 4000 x 3000
3264 x 2448
2592 x 1944
1600 x 1200
640 x 480
4000 x 2248
320 x 240
Image stabilizer
The function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Lens system
Digital zoom
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4 x
Optical zoom
Indicates the optical zoom capacity, the number of times that the picture can be enlarged with the optics of the camera.
6 x
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. F-Number: Indicates the size of the lens opening (aperture). Focal Length: The distance between the image sensor and the optical center of the lens. Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
f/2.8 - f/4.8
Focal length 7.4 - 44.4 mm
35 mm camera lens equivalent 35 - 210 mm
Lens structure 9/7
Image sensor
Sensor type
CMOS: Complementary Metal Oxide Semiconductor, Analog sensor that converts light into digital information. CCD: Charged Coupled Device, Digital sensor that converts light into digital information.
CCD
Optical sensor size 1/1.7 "
Focusing
Focus TTL
Auto focus
Manual focus
Auto Focus (AF) lock
Single Auto Focus (AF)
Continuous Auto Focus (AF)
Auto Focus (AF) assist beam
Closest focusing distance 0.01 m
Light exposure
Light exposure type +/- 2 EV @ 1/3
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
15 - 1/2500 s
ISO sensitivity AUTO, 80, 100, 200, 400, 800, 1600
Flash
Red-eye reduction
Built-in flash
Slow synchronization
Second curtain synchronisation
Auto flash
Manual flash
Flash off
Flash range (wide) 0.3 - 4 m
Flash range (tele) 0.3 - 2.5 m
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
32 MB
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video capture resolution 1024 x 768 pixels
Video capability
Video compression formats AVI
Motion JPEG frame rate 30/20/15 fps
Audio
Recording of audio files WAVE
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
3 "
Connectivity
PictBridge
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
I/O ports
An interface on a device to which you can connect another device.
A/V
Camera
Self-timer
description of the selftimer of the camera; like time of shutter delay; remote control etc
2, 10 s
Camera file format AVI, JPEG, WAVE
White balance
Auto white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Custom white balance modes
Light metering
Evaluative
Centre-weighted
Spot
Scene modes
Beach/Snow
Children
Documents
Fireworks
Landscape
Night
Portrait
Underwater
Colour
Colour of product Black
Photo effects
Black & White
Custom colour
Neutral
Positive film
Sepia
Skin tones
Vivid
Image editing/playback
Histogram
Energy management
Battery type
Description of battery supplied with the product
Li-ion/ NB-2LH/ NB-2L
Battery technology Lithium-Ion
Operating system/software
Bundled software ZoomBrowser EX / ImageBrowser, PhotoStitch, RemoteCapture
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000 SP4 / XP SP2 /
Vista
Mac OS X v10.3 - 10.4
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
320 g
Width 106.4 mm
Depth 71.9 mm
Height
Height of the product
42.5 mm
Environmental conditions
Operating temperature range (T-T) 0 - 40 °C
Operating relative humidity range 10 - 90 %
Processor
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
DIGIC III + iSAPS
17 offers, from 314.77