IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > digital cameras > Canon 2077B010AA

PowerShot S5 IS

Brand: Canon
Product code: 2077B010AA
EAN/UPC code: 8714574995274, 8714574995311
Category: digital cameras 
Release date: 16 May 2007
Info modified on: 24 Aug 2008 07:21:37
PowerShot S5 IS 12x zoom/Image Stabilizer/8.0 Megapixels/DIGIC III/ISO 1600/2.5" vari-angle LCD
2077B010AA Canon
8k

356k
401k
687k

With a 12x optical Image Stabilizer lens, Face Detection Technology and extensive movie options the PowerShot S5 IS excels in any situation. Enjoy versatile shooting with Speedlite flash compatibility.

Features
- 12x optical zoom lens with IS.
- 8.0 Megapixels.
- Extensive movie options.
- DIGIC III and iSAPS.
- Face Detection AF/AE/FE.
- Red-Eye Correction.
- ISO ... More>>>

Specs
Alternatives
Options
Picture quality
Megapixel 8 MP
Data compression JPEG
Maximum resolution 3264 x 2448 pixels
Image quality (L) 3264 x 2448
(M1) 2592 x 1944
(M2) 2048 x 1536
(M3) 1600 x 1200
(S) 640 x 480
(W) 3264 x 1832
Image stabilizer
Lens system
Digital zoom 4 x
Optical zoom 12 x
Digital SLR
Focal length 6.0 - 72.0 mm
35 mm camera lens equivalent 36 - 432 mm
Image sensor
Sensor type CCD
Effective sensor resolution 8.0 pixels
Optical sensor size 1/2.5 "
Focusing
Focus TTL
Auto focus
Manual focus
Auto Focus (AF) lock
Single Auto Focus (AF)
Continuous Auto Focus (AF)
Light exposure
Light exposure correction +/- 2 EV 1/3
Camera shutter speed 15 – 1/3200 s
ISO sensitivity Auto, 80, 100, 200, 400, 800, 1600
Exposure modes
Auto exposure
Flash
Flash E-TTL HF-DC1
Red-eye reduction
Built-in flash
Auto flash
Manual flash
Flash off
Flash range (wide) 0.5 - 5.2 m
Flash range (tele) 0.9 - 4.0 m
Memory
Micro Drive (MD) support
xD-Picture Card (xD) support
Secure Digital (SD) support
CompactFlash (CF) support
Memory Stick (MS) support
Memory Stick Pro (MS Pro) support
MultiMediaCard (MMC) support
SmartMedia Card support
Video
Video capture resolution 640 x 480 pixels
Video capability
Video compression formats AVI
Motion JPEG frame rate 30 fps
Audio
Recording of audio files WAVE
Built-in microphone
Voice recording
Display
Display P-Si TFT
Display diagonal 2.5
Camera display resolution 207000 pixels
Viewfinder
Camera viewfinder EVF
Connectivity
Interface USB 2.0 (Mini-B, MTP, PTP)
PictBridge
USB 2.0 ports quantity 1
Camera
Camera file format -
White balance
Auto white balance
Manual white balance
Tungsten
Fluorescent
Cloudy
Daylight (sunny)
Custom white balance modes
Flash white balance
Scene modes
Landscape
Night
Portrait
Night landscape
Children
Close-up (macro)
Sunset
Underwater
Beach/Snow
Fireworks
Sports
Party/Indoor
Colour
Colour of product Silver/Black
Photo effects
Custom colour
Vivid
Black & White
Sepia
Negative film
Skin tones
Energy management
Battery type NB4-300
Battery technology Nickel Metal Hydride
Number of batteries supported 4
Technical details
Date imprinting
Operating system/software
Bundled software ZoomBrowser EX / ImageBrowser
PhotoStitch, RemoteCapture
Weight & dimensions
Dimensions W x D x H 117.0 × 80.0 × 77.7
Weight 450 g
Width 117.0 mm
Height 77.7
Depth 80.0 mm
Environmental conditions
Operating humidity range 10 - 90 %
Operating temperature range (T-T) 0 - 40 °C
Processor
Processor DIGIC III
53 offers, from 231.09