IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > inkjet printers > Canon 1464B016AA

PIXMA iX4000

Brand: Canon
Product code: 1464B016AA
EAN/UPC code: 4960999939018
Category: inkjet printers 
Release date: 08 Mar 2006
Info modified on: 04 Aug 2008 11:21:15
PIXMA iX4000
1464B016AA Canon
23k

Take advantage of affordable A3+ printing for high-speed, high quality output of all your photos, documents and graphics - with long-lasting photo prints. The Single Ink system ensures added economy.

Features
- Up to 18ppm mono, 14ppm colour (A4)
- A3+ photo lab quality print in approx. 166 sec. in Standard mode*
- Photo lab quality: max. 4800* x 1200dpi
- Sharp text, vibrant ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum print size A3 (297 x 420 mm)
Maximum resolution 4800 x 1200 DPI
Print speed
Print speed (black, normal quality, A4) 18 ppm
Print speed (colour, normal quality, A4) 11.3 ppm
Print speed (black with colour highlights, best quality, A3) 14 / 8.9 ppm
Print technology
Number of print cartridges 4 pcs
Print head 4-ink FINE
Input capacity
Standard input capacity 150
Media formats
Standard media sizes 25 x 30cm (10 x 12 in), 20 x 25cm (8 x 10 in), 13 x 18cm, 10 x 15cm, 54 x 86 mm
Legal
Letter
ISO A-series sizes (A0...A9) A3+, A3, A4, A5
ISO B-series sizes (B0...B9) B4, B5
Media types
Envelopes
Glossy paper
Plain paper
Transparencies
Photo paper
System requirements
Mac compatibility
System requirements
Minimum system requirements USB
CD-ROM
Minimum hard disk space 300 / 350
Compatible operating systems Windows: PC with Windows XP, Windows 2000, Windows Me, Windows 98
Mac OS X v10.2.8
Connectivity
Direct printing
PictBridge
I/O ports USB 2.0 Hi-Speed
Energy management
Power supply type 100~240V
Power consumption 17 W
Power consumption (standby) 0.8 W
Environmental conditions
Operating humidity range 10-90 %
Operating temperature range (T-T) 5 - 35 °C
Sound emission
Operating audio emission 37 dB
Weight & dimensions
Width 601 mm
Depth 317.6 mm
Height 193.2 mm
Dimensions W x D x H 9300 mm
Technical details
Bundled software Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox.
Mac: Easy-PhotoPrint
79 offers, from 222.69