IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > photo printers > Canon 0325B008AA

SELPHY CP710

Brand: Canon
Product code: 0325B008AA
EAN/UPC code: 8714574956725, 4960999295985
Product family: Selphy
Category: photo printers 
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Release date: 28 Sep 2005
Info modified on: 03 Jun 2009 10:30:11
SELPHY CP710, LCD, USB
0325B008AA Canon
5k

Now the whole family can print glossy photos direct from camera, camcorder, memory card or computer. With its optional battery pack, the versatile SELPHY CP710 provides fun, portable photo printing at only 22p per print.

Features
- PictBridge compatible, no PC required
- Accepts popular memory cards**
- LCD image selection
- 100 year** durable photos
- Protective ... More>>>

Specs
Alternatives
Options
Print quality
Maximum resolution 300 x 300 DPI
Media types
Media types supported Photo paper, Business cards, Photo stickers, Postal card paper
Connectivity
Connectivity technology Wired
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
PictBridge
I/O ports
An interface on a device to which you can connect another device.
USB
Operating system/software
Bundled software Drivers & Utilities, Canon PhotoStitch 3.1, Canon ImageBrowser 5.1, Canon PhotoRecord 2.2.2, Canon ZoomBrowser EX 5.1
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP (SP1-2)/ 2000 (SP4), Mac OS X v10.2 - v10.3
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
178.0 x 131.0 x 63.0 mm
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
980 g
System requirements
Mac compatibility
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend. In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD
Display diagonal
Size of the display for this product; expressed in inches diagonal
1.5 "
Energy management
Power consumption
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
60 W
Power supply type
The power supply (internal/external) type with which the product works. PFC = Power Factor Correcting. CE = CE brand compatible. If multiple values (Watt) are given it is often for low line versus high line conditions. Multiple power supplies are used for redundancy. When an extra power supply is optional this is indicated by mentioning the maximum number. Power supplies can be Hot Plug or non-Hot Plug.
NB-CP2L
Power consumption (standby) 4 W
Environmental conditions
Operating temperature range (T-T) 5 - 40 °C
Operating relative humidity range 20-80 %
6 offers, from €123.94