IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Sweden Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > laser printers > Brother HL-2030

Laserprinter 16 ppm - 8 MB

Brand: Brother
Product code: HL-2030
EAN/UPC code: 3234422030902
Category: laser printers 
Release date: 05 Jul 2005
Info modified on: 06 Aug 2008 13:21:51
HL-2030 Monochrome 16ppm 2400x600dpi GDI A4 NL 8MB tray 250 sheets
HL-2030 Brother
23k

High quality mono printing from a compact, stylish machine

Stylish & compact design
The Brother HL-2030 is stylishly designed and compact enough to fit onto a shelf or workstation. It produces printouts with the speed and quality you would expect from a more expensive machine.

Simple
Installation is straightforward ?simply plug in the power cable, click through ... More>>>

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 2400 x 600 DPI
Print speed
Print speed (black, normal quality, A4) 16 ppm
Time to first page (black, normal) 10 s
Processor
Processor SPARClite
Processor clock speed 96 MHz
Memory
Internal memory 8 MB
Consumables
Toner cartridge TN-2000
Input capacity
Standard input capacity 250 sheets
Output capacity
Standard output capacity 100 sheets
Media formats
ISO A-series sizes (A0...A9) A4, A5, A6
Letter
ISO B-series sizes (B0...B9) B5
Executive
Media types
Plain paper
Bond paper
Recycled paper
Envelopes
Labels
Transparencies
Paper handling
Maximum print size A4 (210 x 297 mm)
Media weight
Media weight (tray 1) 60 - 161 g/m2 (16 - 43 lb)
Print technology
Print technology Laser
Connectivity
Interface USB 2.0
Networking
Network ready Optional
System requirements
Mac compatibility
Compatible operating systems Windows® 98 / Me / 2000 / XP
Mac OS® 9.1 - 9.2
Mac OS®X 10.2.4+
Weight & dimensions
Dimensions W x D x H 371 x 361 x 165.5 mm
Weight 6500 g
Sound emission
Operating audio emission 51 dB
Energy management
Power save audio emission 30 dB
Power consumption 450 W
Power consumption (standby) 70 W
48 offers, from 50.97