IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > multifunctionals > Brother DCP-135C

DCP-135C Colour MFU

Brand: Brother
Product code: DCP-135C
EAN/UPC code: 749555033339, 4977766649865
Category: multifunctionals 
Release date: 27 Jul 2007
Info modified on: 07 2008 09:19:57
Warranty: 1 year on-site
 PDF specs

DCP-135C Colour MFU
DCP-135C Brother
16k

When you require a colour printer, scanner and copier the DCP-135C is a low cost flatbed all-in-one for the home and home office. PictBridge capability allows you to print high quality photos directly from your camera.

Specs
Alternatives
Options
Print quality
Colour
Maximum resolution 6000 x 1200 DPI
Print speed
Print speed (black, normal quality, A4) 25 ppm
Print speed (colour, normal quality, A4) 20 ppm
Print technology
Print technology Inkjet
Scanning
Colour scanning
Colour depth 36-bit
Scan speed 4 sec/page
Scan type Flatbed scanner
Scanner integrated
Enhanced scan resolution 19200 x 19200 DPI
Gray scale levels 256 levels of grey
Optical scanning resolution 600x2400 DPI
Scan to OCR, USB, E-mail
Copying
Copy resolution (black text) 1200 x 1200 DPI
Copy speed (normal quality, black, A4) 5 cpm
Colour copy capability
Copy speed (normal quality, colour, A4) 5 cpm
Copying
N-in-1 function N=2, 4
Maximum number of copies 99 copies
Copier resize 25% - 400%
Fax
Fax integrated
Output capacity
Standard output capacity 50 sheets
Input capacity
Standard input capacity 100 sheets
Display
Display LCD 1x16
Memory
Internal memory 16 MB
Media formats
Borderless printing media sizes A4, LTR, A6, 4"x6"
ISO A-series sizes (A0...A9) A4, A5, A6
Index card
Executive
Legal
Letter
Photo paper sizes 4"x6"
Media types
Envelopes
Glossy paper
Plain paper
Transparencies
System requirements
Compatible operating systems Windows 2000/XP/Vista
Mac OS
Linux
Mac compatibility
Connectivity
Direct printing
PictBridge
USB 2.0 ports quantity 1
Energy management
Power consumption (PowerSave) 4 W
Power consumption (active) 6 W
Power consumption 20 W
Weight & dimensions
Dimensions W x D x H 398 x 360 x 150 mm
Weight 7100 g
Packaging data
Package dimensions (W x D x H) 470 x 225 x 451 mm
Package weight 9500 g
Technical details
Bundled software Brother MFL-Pro Suite
Brother ControlCentre3
ScanSoft® Paperport 11 SE
Brother ControlCentre2 (Mac)
NewSoft® Presto!® (Mac)
25 offers, from 45.20