| Colour |
 |
| Maximum resolution |
6000 x 1200 DPI |
|
Print speed (black, normal quality, A4)
|
|
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
25 ppm
|
| Print speed (colour, normal quality, A4) |
20 ppm |
|
Print technology
|
|
Indicates the method used to print by this product
Inkjet
|
|
Colour scanning
|
|
Indicates whether this product scans in colour
|
| Colour depth |
36-bit |
|
Scan speed
|
|
Description of the speed at which this product can accomplish a specific scanning task including rate, media type, and target application
4 sec/page
|
|
Scan type
|
|
Indicates the type of scanner this product is
Flatbed scanner
|
| Scanner integrated |
 |
| Enhanced scan resolution |
19200 x 19200 DPI |
| Gray scale levels |
256 levels of grey |
| Optical scanning resolution |
600x2400 DPI |
| Scan to |
OCR, USB, E-mail |
| Copy resolution (black text) |
1200 x 1200 DPI |
| Copy speed (normal quality, black, A4) |
5 cpm |
| Colour copy capability |
 |
| Copy speed (normal quality, colour, A4) |
5 cpm |
| Copying |
 |
| N-in-1 function |
N=2, 4 |
| Maximum number of copies |
99 copies |
| Copier resize |
25% - 400% |
| Fax integrated |
 |
| Standard output capacity |
50 sheets |
| Standard input capacity |
100 sheets |
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
LCD 1x16
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
16 MB
|
|
| Borderless printing media sizes |
A4, LTR, A6, 4"x6" |
| ISO A-series sizes (A0...A9) |
A4, A5, A6 |
| Index card |
 |
| Executive |
 |
| Legal |
 |
| Letter |
 |
| Photo paper sizes |
4"x6" |
| Envelopes |
 |
| Glossy paper |
 |
| Plain paper |
 |
| Transparencies |
 |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP/Vista Mac OS Linux
|
| Mac compatibility |
 |
|
Direct printing
|
|
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
|
| PictBridge |
 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
|
| Power consumption (PowerSave) |
4 W |
| Power consumption (active) |
6 W |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
398 x 360 x 150 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
7100 g
|
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
470 x 225 x 451 mm
|
| Package weight |
9500 g |
| Bundled software |
Brother MFL-Pro Suite Brother ControlCentre3 ScanSoft® Paperport 11 SE Brother ControlCentre2 (Mac) NewSoft® Presto!® (Mac) |
|