IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > GPS/navigators > Blaupunkt 7612201331

TravelPilot Lucca 5.2

Brand: Blaupunkt
Product code: 7612201331
EAN/UPC code:
Category: GPS/navigators 
Release date: 09 Mar 2007
Info modified on: 25 Sep 2008 10:25:52
TravelPilot Lucca 5.2
7612201331 Blaupunkt
23k

Precise Navigation and Entertainment System in One: Enjoy precise and dynamic navigation across Europe with the portable TravelPilot Lucca 5.2. Accurate to the exact house number, user-friendly and extremely fast route calculation. Enjoy the latest video clips, holiday photos or your favourite music with the TravelPilot Lucca 5.2.

- Po-rtable navigation with anti-glare, high contrast 4" Touch-screen. ... More>>>

Specs
Alternatives
Options
GPS type
Marine (chartplotters, sounders, fishfinders)
Sport (fitness, running, cycling)
Outdoor (hiking, trekking)
Geocaching (GPS stash hunt)
In-car
Aviation
Bike/Scooter
Display
Display TFT
Display size 4.0 "
Memory
Internal memory 2000 MB
Map storage Internal memory
Processor
Processor Atlas 2 Dual Core
Processor clock speed 300 MHz
Connectivity
Bluetooth
I/O ports Video-In
3.5
Energy management
Battery life 5 h
Battery technology Lithium-Ion
Environmental conditions
Operating temperature range (T-T) -20 - 60 °C
Storage temperature range (T-T) -30-70 °C
Weight & dimensions
Dimensions W x D x H 12x94x30 mm
Weight 234 g
Audio
Audio compression formats MP3/WMA
Audible Alarms Yes
Colour
Colour of product Silver
Video
Video compression formats WMA
Storage media
Secure Digital (SD) support
MultiMediaCard (MMC) support
Input device
Interface type Touch Screen
Operating system/software
European basemap
Technical details
Supported image formats JPEG
4 offers, from €138.66