This statistic is based on the
6864
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
21 Aug 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6370
free Open ICEcat users .
- For toasting, baking and grilling - With heating elements and convection function - Heat resistant housing - Glass oven door with heat resistant handle - With 60 minutes timer and acoustic cooking end signal - Auto shut-off - Adjustable temperature control up to 250°C - 2 heating elements for equal upper and lower heat - Switch to select upper and/or lower heating - Rotisserie/grill ...
More>>>
- For toasting, baking and grilling - With heating elements and convection function - Heat resistant housing - Glass oven door with heat resistant handle - With 60 minutes timer and acoustic cooking end signal - Auto shut-off - Adjustable temperature control up to 250°C - 2 heating elements for equal upper and lower heat - Switch to select upper and/or lower heating - Rotisserie/grill with handy removing handle - Oven inner space appr. 26 Ltr - Indication light - Easy to clean - 3 different rack heights Including grill rack and baking tray with handy removing handle
<<<Less
Specs
Alternatives
Options
Oven
Adjustable thermostat
Thermostat range
250 °C
Grill
Interior capacity
26 L
Oven included
Oven type
Electric
Technical details
Type
Electric
Timer
Mechanical
Easy to clean
Residual heat indicator
Power
1600 W
Energy management
Input voltage
230 V
Input frequency
50 Hz
Colour
Colour of product
Black
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.