IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > (freestanding) cookers > Bestron DGL30

grill/oven

Brand: Bestron
Product code: DGL30
EAN/UPC code: 8712184014163
Category: (freestanding) cookers 
Release date: 21 Aug 2007
Info modified on: 22 Sep 2008 15:22:26
grill/oven
DGL30 Bestron
71k

- For toasting, baking and grilling
- With heating elements and convection function
- Heat resistant housing
- Glass oven door with heat resistant handle
- With 60 minutes timer and acoustic cooking end signal
- Auto shut-off
- Adjustable temperature control up to 250°C
- 2 heating elements for equal upper and lower heat
- Switch to select upper and/or lower heating
- Rotisserie/grill ... More>>>

Specs
Alternatives
Options
Oven
Interior capacity 26 L
Oven type Electric
Oven included
Grill
Adjustable thermostat
Thermostat range 250 °C
Technical details
Residual heat indicator
Timer Mechanical
Type Electric
Easy to clean
Power 1600 W
Energy management
Input frequency 50 Hz
Input voltage 230 V
Colour
Colour of product Black
Weight & dimensions
Dimensions W x D x H 515 x 315 x 355 mm
Width 515 mm
Depth 315 mm
Height 355 mm
6 offers, from €57.98