|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Response time
|
|
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
|
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
850:1
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
19 "
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TN+Film
|
|
Number of colours
|
|
Maximum number of viewable colors.
16.2 M
|
|
Pixel pitch
|
|
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.285 x 0.285 mm
|
| Horizontal scan range |
31 – 83 KHz |
| Vertical scan range |
56 - 75 Hz |
| Viewing angle, horizontal |
168 ° |
| Viewing angle, vertical |
168 ° |
| Aspect ratio |
16:10 |
| Viewable size diagonal |
482.6 mm |
| Display viewable area HxV |
410x257 mm |
| Video Dot Rate |
135 MHz |
|
Display resolution
|
|
Resolution of the display for the system
1440 x 900 pixels
|
|
Display resolution at frequency
|
|
Total number of pixels (horizontal and vertical) that can be displayed at a frequency
1400x900 @ 60Hz, 1280x1024 @ 75Hz, 1152x864 @ 75Hz, 1024x768 @ 75Hz, 800x600 @ 75Hz, 640x480 @ 75Hz
|
| Speakers |
2 |
| Audio input |
 |
| Audio output |
 |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
|
| Microphone, line-in jack |
 |
|
| VGA (D-Sub) ports quantity |
1 |
| Compatibility |
PC/Mac |
| Power management |
Energy Star, TCO'99 |
| Power requirements |
100-240V, 50/60Hz |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
36.4 W
|
| Power consumption (standby) |
2 W |
| Colour of product |
Silver/Black |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
4600 g
|
|
Height
|
|
Height of the product
290 mm
|
| Width |
445 mm |
| Depth |
60 mm |
| Dimensions (W x D x H) with stand |
445 x 212 x 365 mm |
| Weight with stand |
6700 g |
| Cable lock slot |
Kensington |
|
Plug and Play
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
|
|
Safety
|
|
List of regulatory standards for all countries in which this product has been certified
TÜV GS / CE
|
| Tilt angle |
20 / 5 ° |
|
Ergonomics
|
|
The analysis of people and their specific physical attributes, from which the basis of a streamlined shape for products is determined. It has an influence on safety and efficiency of work. The more focused meaning of ergonomics expresses unproblematic and easy handling of equipment by a user in the workplace. It is obvious that a good monitor must be equipped with a foot that enables rotation and tilting. It is important to be able to shift a monitor with one hand. Lack of flickering, low radiation and harmful effects on the environment are important features of a monitor in respect of ergonomics.
TÜV Ergo (ISO 13406-II)
|
| Compatible with VESA-wall mounting system |
VESA 100x100 mm |
|
|
|
|
|
|
|
|
|
|
|