IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > webcams > Axis 0241-002

207W Network Camera

Brand: Axis
Product code: 0241-002
EAN/UPC code: 7331021015456
Category: webcams 
Release date: 06 Nov 2005
Info modified on: 23 Sep 2008 07:22:19
 PDF specs

Motion JPEG & MPEG-4, 640 x 480, 30 fps, Built-in microphone, Wireless IEEE 802.11g & Ethernet
0241-002 Axis
1500k

The AXIS 207 Network Cameras offer compact and cost-effective solutions for indoor surveillance and remote monitoring. The built-in microphone enables remote users to not only view, but also listen in on an area and increase the monitoring options.

The AXIS 207 family offers the best image quality in its class, providing excellent image quality also in low lighting conditions. In addition, ... More>>>

Specs
Alternatives
Options
Video
Digital video capture speed 30 fps
Maximum resolution 640 x 480 pixels
Camera
Viewing angle, horizontal 55 °
Colour
Camera shutter speed 1/2 - 1/10000 s
Lens system
Lens system 4.0 mm, F2.0, fixed iris
Image sensor
Sensor type CMOS
Optical sensor size 1/4 "
Audio
Built-in microphone
Connectivity
I/O ports 1x RJ-45,
1x Auto-MDIX Terminal
Memory
Flash memory 8 MB
Internal memory 32 MB
Networking
Networking features Ethernet 10BaseT/100BaseTX
Supported protocols IP, HTTP, TCP, ICMP, RTSP, RTP, UDP, IGMP, RTCP, SMTP, FTP, DHCP, UPnP, Bonjour, ARP, DNS, DynDNS, SOCKS, NTP
Wireless standard IEEE 802.11g/IEEE 802.11b
Security
Security features WEP 64/128 bit, WPA, WPA2, AES, TKIP
Technical details
Data compression Motion JPEG, MPEG-4 Part 2
System requirements
Minimum processor Pentium III CPU 500 MHz
Minimum RAM 128 MB
System requirements
Minimum system requirements AGP card, Direct Draw, 32 MB RAM
Compatible operating systems Windows XP, 2000, NT4.0, ME, 98
Mac OS X 10.3
Weight & dimensions
Weight 190 g
Dimensions W x D x H 55 x 40 x 85 mm
Energy management
Power supply 3.5 W
Power supply type 5.1 V DC
Environmental conditions
Operating temperature range (T-T) 5 - 50 °C
Operating humidity range 20-80 %
Certificates
Safety EN 300328, EN 301489, EN60950, FCC Part 15 Subpart B & C Class B, ICES-003 Class B, RSS210, VCCI Class B, C-tick AS/NZS 4771
Packaging content
Additional accessories Power supply, stand, clamp, connector block
59 offers, from 218.92