IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Romania Czech Republic Venezuela  More >> Country Language: English

Start > motherboards > Asus 90-MIB3S0-G0EAY00Z

Rampage Formula

Brand: Asus
Product code: 90-MIB3S0-G0EAY00Z
EAN/UPC code: 4719543159170, 0610839159178
Category: motherboards 
Release date: 13 Jan 2008
Info modified on: 06 Sep 2008 00:07:58
Rampage Formula - Intel® X48/ICH9R, DDR2 1200/1066 MHz
90-MIB3S0-G0EAY00Z Asus
129k

LGA775 Intel® Core™2 Processor Ready
This motherboard supports the latest Intel® Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.

Intel® X48 ... More>>>

Specs
Alternatives
Options
Memory
ECC
Non-ECC
Maximum internal memory 8 GB
Memory type DDR2 1200/1066/800/667
Number of DIMM slots 4
Processor
Processor family Intel family
Processor socket Socket 775
Processors compatible Core™2 Quad/Core™2 Extreme/Core™2 Duo/Pentium® Extreme/Pentium® D/Pentium® 4
Processor FSB supported 1600/1333/1066/800
Internal I/O
Power fan connector
Number of SATA connectors 6
USB 2.0 connectors 6
S/PDIF out connector
CPU fan connector
Chassis intrusion connector
Number of IEEE1394 connectors 1
Floppy disk drive connector
CD/AUX audio in
Number of Parallel ATA connectors 1
Back panel I/O ports
PS/2 ports quantity 2
USB 2.0 ports quantity 6
IEEE 1394/Firewire ports quantity 1
Ethernet LAN (RJ-45) ports quantity 2
Microphone, line-in jack
S/PDIF out port
Technical details
Motherboard form factor ATX
BIOS type DMI 2.0, AMI BIOS, PnP, WfM 2.0, SM BIOS 2.4, ACPI 2.0a
Motherboard chipset Intel® X48/ICH9R
Parallel processing technology support CrossFire
BIOS memory size 16 MB
Audio
Audio system ADI 1988B
Audio channels 7.1
Expansion slots
Expansion slots 2 x PCIe 2.0 x16
3 x PCIe x1
2 x PCI 2.2
Weight & dimensions
Width 305 mm
Depth 245 mm
Networking
LAN controller Gigabit LAN
Storage controllers
RAID levels 0, 1, 5, 10
52 offers, from 142.72