Start
> motherboards
> Asus 90-MIB1M0-G0EAY0K
|
 |
M2A-VM/HDMI |
|
Brand: Asus
Product code: 90-MIB1M0-G0EAY0K
EAN/UPC code: 0610839149643, 4719543149645
|
Category: motherboards
|
|
|
|
|
Release date: 15 Mar 2007
Info modified on: 19 Aug 2008 17:22:07
M2A-VM/HDMI
|
|
|
|
|
|
| The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable. |
 |
 |
 |
|
|
Supports AMD Socket AM2 Athlon 64 X2 / Athlon 64 FX / Athlon 64 / Sempron The motherboard supports AMD socket AM2 single-core Athlon 64/ Sempron and dual-core Athlon 64 X2/ Athlon 64 FX processors with 2MB / 1MB / 512KB L2 cache, which is based on 64-bit architecture. It features 2000 / 1600 MT/s HyperTransport Bus, dual-channel un-buffered DDR2 800 memory support and AMD Cool 'n' Quiet!
...
More>>>
Technology.
Dual-Core CPU Enjoy the extraordinary CPU power from the latest dual-core CPU. The advanced processing technology contains two physical CPU cores with individually dedicated L2 cache to satisfy the rising demand for more powerful processing capability.
64-bit CPU support 64-bit computing, the next generation technology to replace the current 32-bit architecture, delivers advanced system performance, faster memory access and increased productivity. This motherboard provides excellent compatibility and flexibility by supporting either 64-bit or 32-bit architecture.
AMD 690G The AMD 690G Northbridge is the latest AMD chipset designed to support 800/1000MHz HT(HyperTransport) interface speeds, Microsoft® DirectX 9.0, Pixel Shader V2.0 and dual VGA outputs including DVI/HDMI interface. It features the integrated ATI Radeon X1250-based graphics.
HDMI™ Interface HDMI (High-Definition Multimedia Interface) is the first and only industry-supported, uncompressed, all digital audio and video interface via a single cable and is HDCP compliant allowing playback of HD DVD, Blu-ray Disc and other protected content.
DVI Interface DVI (Digital Visual Interface) provides high visual quality of digital display devices such as LCD monitor. The interface of this motherboard supports dual VGA output both DVI-D and RGB and is HDCP compliant allowing playback of HD DVD, Blu-ray Disc. YPbPr TV-out The motherboard supports superior YPbPr TV-out functionality with a higher resolution to 1080i and 720p format, delivering high image quality. SurroundView™ Provide four independent monitors display with additional ATI VGA card for multi-tasking.
Dual-Channel DDR2 800 DDR2 800 memory provides great performance for 3D graphics and other memory demanding applications on next generation memory technology.
PCI Express Architecture PCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 2 times higher than that of AGP 8X interface, PCI Express x8 bus performs much better in applications such as 3D gaming.
Serial ATA 3Gb/s This motherboard supports next-generation SATA hard drives based on the new SATA 3Gb/s storage specification. The onboard SB600 southbridge allows RAID 0, RAID 1,RAID 10 configurations for four SATA connectors.
IEEE 1394a interface IEEE 1394a interface provides high speed digital interface for audio/video appliances such as digital television, digital video camcorders, storage peripherals & other PC portable devices.
Gigabit LAN The on-board LAN controller is a highly integrated GbLAN controller. It is enhanced with an ACPI management function to provide efficient power management for advanced operating systems.
High Definition Audio Enjoy high-quality sound system on your PC! The onboard 6-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions technology that automatically detects and identifies what types of peripherals are plugged into the audio I/O jacks and notifies users of inappropriate connection, meaning there will be no more confusion of Line-in, Line-out and Mic jacks.
ASUS Q-Fan ASUS Q-Fan technology intelligently adjusts CPU fan speeds according to system loading to ensure quiet, cool and efficient operation.
Max. 10 USB 2.0 ports USB 2.0 is the latest connectivity standard for next generation components and peripherals. Backwards compatible with current USB 1.1 peripherals, USB 2.0 delivers transfer speeds up to 40 times faster at 480Mb/s, for easy connectivity and ultra-fast data transfers.
ASUS CrashFree BIOS3 The ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.
ASUS EZ Flash2 EZ Flash 2 is a user-friendly BIOS update utility. Simply launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.
ASUS O.C. Profile The motherboard features the ASUS O.C. Profile that allows users to conveniently store or load multiple BIOS settings. The BIOS settings can be stored in the CMOS or a separate file, giving users freedom to share and distribute their favorite overclocking settings.
ASUS Music Alarm Wake up to the music of your choice instead of the irritating sound of an alarm clock. The ASUS Music Alarm gives you a personal wake-up call with your favorite CD music when system is off.
C.P.R.(CPU Parameter Recall) When the system hangs due to overclocking failure, there is no need to open the case to clear CMOS data. Just simply restart the system, the BIOS would show the previous setting and then users can amend the CPU setting again.
Q-Connector The ASUS Q-Connector allows you to connect or disconnect chassis front panel cables in one easy step with one complete module. This unique adapter eliminates the trouble of plugging in one cable at a time, making connection quick and accurate.
MyLogo2 Turn your favorite photos into 256-color boot logos to personalize your system.
GreenASUS The motherboard and its packaging comply with the European Union's Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers' health while minimizing the impact on the environment.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
|
| Ethernet LAN (RJ-45) ports quantity |
1 |
| VGA (D-Sub) ports quantity |
1 |
| DVI-D ports quantity |
1 |
| Motherboard form factor |
uATX |
| BIOS type |
Award BIOS, PnP, DMI2.0, WfM2.0, SMBIOS 2.3 |
| Motherboard chipset |
AMD 690G + ATI SB600 |
| Overclocking features |
SFS ASUS C.P.R. |
| Cables included |
 |
| BIOS memory size |
8 MB |
| Special features |
ASUS MyLogo2 ASUS CrashFreeBIOS3 ASUS EZ Flash2 ASUS Q-Fan ASUS O.C Profile |
| Audio system |
ALC883 HDA |
| Audio channels |
5.1 |
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
1x PCI Express x16 1x PCI Express x1 2x PCI
|
| Width |
245 mm |
| Depth |
229 mm |
| Networking features |
Gigabit Ethernet |
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
|
| Graphic adapter |
ATI Radeon X1250 |
| Controller (2nd) interface type |
UltraDMA 133/100 |
| Controller interface type |
Serial ATA I/II |
| RAID levels |
0, 1, 10 |
| Bundled software |
 |
|
Manageability features
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
WfM 2.0, DMI 2.0, WOL@PME, WOR@PXE, WOR@PME
|
|
|
|
|
|
|
|
|
|
|
|