Start
> motherboards
> Asus 90-MBB7M5-G0EAY00Z
|
 |
Maximus Formula |
|
Brand: Asus
Product code: 90-MBB7M5-G0EAY00Z
EAN/UPC code: 0610839156382, 4719543156384
|
Category: motherboards
|
|
|
|
|
Release date: 02 Nov 2007
Info modified on: 19 Aug 2008 17:22:07
Maximus Formula
|
|
|
|
|
|
| The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable. |
 |
 |
 |
|
|
LGA775 Intel® 45nm Processor Ready This motherboard supports the latest Intel 45nm CPU which introduces new micro-architecture features for greater performance at a given frequency, up to 50% larger L2 caches, and expanded power management capabilities for new levels of energy efficiency.
LGA775 Intel® Core™2 Processor Ready This motherboard supports the latest Intel®
...
More>>>
Core™2 processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. With new Intel® Core™ microarchitecture technology and 1333 / 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.
Intel® X38 Chipset The Intel® X38 Express Chipset is the latest chipset designed to support the next generation 45nm CPU in high-end desktop and workstation platform; and up to 8GB of dual-channel DDR3 1066/800 MHz or DDR2 800/667 MHz memory architecture. It also supports 1333/1066/800 FSB (Front Side Bus), fully dual PCI Express x16 graphics and multi-core CPUs.
PCIe 2.0 Double Speed; Double Bandwidth This motherboard supports the latest PCIe 2.0 devices for double speed and bandwidth which enhances system performance.
ATI CrossFire™ Technology ATI´s CrossFire boosts image quality along with rendering speed, eliminating the need to scale down screen resolutions to get the high image quality you want. CrossFire ignites with the higher antialiasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI´s Catalyst™ Control Center to rule your CrossFire system.
Native DDR2 1066 Support To attain top performance, ASUS engineers have successfully unleashed the true potential of DDR2 memory. While in DDR2 1066 mode, ASUS´s exclusive technology offers a choice of FSB 1333 - providing great performance for 3D graphics and other memory demanding applications. Dual-Channel DDR2 800 DDR2 is the next generation memory technology to replace the current DDR. With the highest speed up to 800MHz, DDR2 memory provides great performance for 3D graphics and other memory demanding applications.
3D Game: S.T.A.L.K.E.R. S.T.A.L.K.E.R: Shadows of Chernobyl is one of the most highly-anticipated 3D FPS games released this year. With highly-realistic graphics and gameplay physics, gamers will be tested to their limits when they are ´transported´ to an immersive atmosphere that depicts real-life scenes from Chernobyl.
Uses 100% All High-quality Conductive Polymer Capacitors This motherboard uses all high-quality conductive polymer capacitors onboard for durability, improved lifespan, and enhanced thermal capacity. GreenASUS The motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
|
| Microphone, line-in jack |
 |
| S/PDIF out port |
 |
| Digital audio optical out |
 |
| Motherboard form factor |
ATX |
| BIOS type |
AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.4, ACPI2.0a |
| Motherboard chipset |
Intel X38 + ICH9R |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 2000/XP/Vista
|
| Parallel processing technology support |
CrossFire |
| Cables included |
UltraDMA 133/100/66 FDD SATA SATA PWR |
| BIOS memory size |
16 MB |
| Special features |
ASUS Q-Connector ASUS Q-Fan 2 ASUS EZ Flash 2 ASUS CrashFree BIOS 3 ASUS MyLogo3 |
| Audio system |
SupremeFX II (ADI 1988B HDA) |
| Audio channels |
7.1 |
|
Expansion slots
|
|
List of I/O expansion card slots; including quantity of each
2 x PCIe 2.0 x16 3 x PCIe x1 2 x PCI 2.2
|
| Width |
305 mm |
| Depth |
245 mm |
| Networking features |
Dual Gigabit Ethernet |
| Controller (2nd) interface type |
UltraDMA 133/100/66/33 |
| Controller interface type |
Serial ATA II |
| RAID levels |
0, 1, 5, 10 |
| Bundled software |
S.T.A.L.K.E.R. ASUS PC Probe II ASUS AI Suite 3DMark® '06 AE Kaspersky® Anti-Virus |
|
Manageability features
|
|
Manageability, DMI, TopTools characteristics of the product, by manufactuer and/or coined name and version"
WOL @ PME, WOR @ PME, PXE
|
|
|
|
|
|
|
|
|
|
|
|