Start
> workstations
> Apple MA356D/A
|
|
Mac Pro |
|
Brand: Apple
Product code: MA356D/A
EAN/UPC code: 0885909093601
|
Category: workstations
|
|
|
|
|
Release date: 19 Feb 2007
Info modified on: 07 2008 09:19:57
Mac Pro, 2 x Dual-Core Intel Xeon 2.66Ghz, 1GB (2 x 512 MB) 667 MHz DDR2, 250GB SATA, 16x SuperDrive, Nvidia GeForce 7300GT 256 MB
|
|
|
|
Fastest Mac ever. Meet Mac Pro. Running at speeds up to 3GHz, Mac Pro not only completes the Mac transition to Intel processors but delivers advanced performance, workstation graphics and up to 4.9 million possible configurations. Dual-Core Intel Xeon Processor Ushering in a new era of outstanding performance, Mac Pro introduces the 64-bit Dual-Core Intel Xeon “Woodcrest”
...
More>>>
processor to the Mac lineup. A state-of-the-art processor, it makes Mac Pro one of the fastest desktop computers on the planet. From day one. Quad Core. Up to 3GHz. Every Mac Pro in the lineup features two of the newest Dual-Core Intel Xeon processors. Two dual-cores. One powerful quad workstation. And you get to decide how fast it flies: 2GHz, 2.66GHz or 3GHz. And at 3GHz, the Mac Pro runs up to 2x faster than the Power Mac G5 Quad. Unparalleled Expansion The brilliantly redesigned Mac Pro enclosure accommodates up to four drives and 2TB of storage; offers 8 DIMM slots to fill with up to 16GB of RAM; and provides up to two SuperDrives. You also have four PCI Express slots, and more I/O ports — including two additional ports up front. Killer Graphics Looking for workstation graphics? You’ve come to the right place. Three stellar graphics card options lets you choose the card that meets your specific needs. And every one lets you connect up to two displays, including one 30-inch Apple Cinema HD Display. Mac Pro: the unique solution for high-performance graphics.
More than 4 Million Possible Configurations You’re the expert. With build-to-order options available for processors, graphic cards, memory, hard drives, optical drives and other features and components, the uber-configurable Mac Pro lets you build your personal dream machine. The Mac you’ve been waiting for.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Processor clock speed
|
|
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2660 MHz
|
|
Processor
|
|
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
Dual-Core Intel Xeon 5150
|
|
Processor front side bus
|
|
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
1333 MHz
|
|
L2 cache
|
|
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
4 MB
|
| Maximum number of SMP processors |
2 |
|
Processor family
|
|
The processor serie to which the processor belongs.
Intel Xeon
|
|
Internal memory
|
|
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
|
| Internal memory type |
DDR2 667MHz ECC |
|
Memory layout
|
|
Describe how memory is plugged on the motherboard
2 x 512 MB
|
|
Hard disk drive capacity
|
|
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
250 GB
|
| Hard disk interface |
SATA |
|
Hard disk rotational speed
|
|
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
|
| Graphic adapter |
Nvidia GeForce 7300GT |
|
Graphics adapter memory type
|
|
The type of memory used by the video card. Often a combination of dedicated memory (Video RAM or VRAM) and dynamic system memory is used.
UMA stands for Unified Memory Architecture, and is a computer memory architecture that allows the graphics processing unit to share system memory.
Other abreviations: RAM = Random Access Memory, SDRAM = synchronous dynamic RAM, DDR = double-data-rate/dubbele datasnelheid.
GDDR2 SDRAM
|
|
Maximum graphic adapter memory
|
|
Graphics memory is determining with the (graphic) processor, the graphics/video performance of your computer. Graphics memory is often shared with system memory so that it varies depending on the amount of system memory installed and system load.
256 MB
|
|
Optical drive type
|
|
Type of the optical drive
SuperDrive DVR-RW DL
|
| Display included |
 |
|
| Networking features |
Ethernet, Fast Ethernet, Gigabit Ethernet |
|
USB 2.0 ports quantity
|
|
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
5
|
| IEEE 1394/Firewire ports quantity |
4 |
| Ethernet LAN (RJ-45) ports quantity |
1 |
| Speaker/ headphone/ line-out jack |
 |
| Microphone, line-in jack |
 |
| VGA (D-Sub) ports quantity |
1 |
| Operating system provided |
Mac OS X 10.4 |
| Bundled software |
iLife ’06, Comic Life, Omni Outliner Microsoft Office 2004 for Mac Test Drive |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
206 x 475 x 511 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
19200 g
|
|
Height
|
|
Height of the product
206 mm
|
| Width |
475 mm |
| Depth |
511 mm |
|
Form factor
|
|
Description of characteristics; and/or size of the product; included by type.
Tower
|
|
|
|
|
|
| components |
| Apple |
|
MA686G/A |
4GB 667MHZ DDR2 FB DIMM ECC 2X2GB |
|
| warranty & support extensions |
| Apple |
 |
MA516D/A |
AppleCare Protection Plan for Mac Pro/Power Mac |
|
| Apple |
 |
MA516F/A |
AppleCare Protection Plan for Mac Pro/Power Mac |
|
| memory modules |
| Apple |
 |
MA685G/A |
Memory Module 2GB 667MHz DDR2 FB DIMM ECC - 2x1GB |
|
| Apple |
 |
MA684G/A |
Memory Module 1GB 667MHz DDR2 FB DIMM ECC - 2x512MB |
|
| hard disk drives |
 |
 |
SPE3040CC/00 |
External Hard Disk, 400GB |
|
| Apple |
 |
MA690G/A |
500GB Serial ATA 3Gb/s hard drive |
|
| flat panel displays |
 |
 |
CMV 223D |
22" widescreen LCD monitor |
|
 |
 |
CMV 946A |
19" widescreen LCD monitor |
|
 |
 |
CMV 222H |
22” Multifunctional LCD monitor |
|
| network cards & adapters |
 |
 |
DGE-528T |
32-bit PCI. 10/100/1000Mbps autosense. Full Duplex. TP connector |
|
| keyboards & desktops |
| Apple |
 |
M9270S/A |
Wireless keyboard (Zweeds) |
|
| Apple |
 |
M9270Z/A |
Wireless Keyboard Int.English |
|
| Apple |
 |
M9270Y/A |
Wireless keyboard (Spanish) |
|
| Apple |
 |
M9270F/A |
Wless Keyboard FR USB white |
|
| Apple |
 |
M9270FN/A |
Keyboard NL FR 108keys USB Wless |
|
| Apple |
 |
M9270SM/A |
Wless Keyboard SF USB white |
|
| Apple |
 |
M9270D/A |
Keyboard Wless DE |
|
| Apple |
 |
M9270B/A |
Keybord EN White Wireless 108 Key |
|
| Apple |
 |
M9270N/A |
Wireless Keyboard NL |
|
| Show all keyboards & desktops >> | | video cards |
| Apple |
 |
MA567Z/A |
NVIDIA GeForce 7300 GT Graphics Upgrade Kit for Mac Pro |
|
| Apple |
 |
MA631Z/B |
ATI Radeon X1900 XT Graphics Upgrade Kit for Mac Pro |
|
| Apple |
 |
MA631Z/A |
ATI Radeon X1900 XT Graphics Upgrade Kit for Mac Pro |
|
| mice |
| Apple |
 |
MA272ZM/A |
Wireless Mighty Mouse |
|
| antivirus & security software |
 |
 |
Q12P08 |
Internet Security 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12T08 |
Antivirus + Firewall 2008, 3-user, 1 Year, NL |
|
 |
 |
Q12L08 |
Antivirus 2008, 3-user, 1 Year, NL |
|
| operating systems |
 |
 |
874-005055 |
SUSE Linux Enterprise Desktop 10 1-Device 1-Year Subscription |
|
 |
 |
874-005057 |
SUSE Linux Enterprise Desktop 10 1-Device 3-Year Subscription |
|
| routers |
 |
 |
DIR-615 |
DIR-615 Wireless N Router - 10/100Base-TX, 10/100Base-TX - IEEE |
|
| office suites |
| Apple |
 |
MA222D/A |
iWork 06 DE |
|
| Apple |
 |
MA222Z/A |
iWork 06 EN |
|
| Apple |
 |
MA285Z/A |
Final Cut Studio vr5.1 EN DVD Mac |
|
| backup/recovery software |
 |
 |
10713305-IN |
Backup Exec System Recovery Desktop Edition v6.5 En |
|
| CD/DVD (re)writers |
 |
 |
SPD7000BD/00 |
Blu-ray Disc drive SPD7000BD/00 |
|
 |
 |
SPD2411BD/00 |
Internal Drive DVD 18x ReWriter |
|
| desktop publishing software |
| Apple |
 |
MA361Z/A |
.Mac 4.0 Retail |
|
| read/write DVDs |
 |
 |
N2374-010-8C |
DVD+R 16x 4,7GB 10-pack Cakebox |
|
 |
 |
N2374-010-2W |
10-pack DVD+R, slimcase 120min./4.7GB, 16x |
|
| mounting kits |
 |
 |
CPU1000 |
CPU Holder |
|
 |
 |
CPU1050 |
CPU Holder, Slide Track |
|
| graphics/photo imaging software |
| Apple |
 |
MA438Z/A |
Aperture 1.1 |
|
| read/write CDs |
 |
 |
N1102-025-8C |
25-pack CD-R, cakebox 80min./700MB, 52x |
|
| WLAN access points |
 |
 |
DIR-635 |
RangeBooster N 650 Router |
|
| Apple |
 |
M9470Z/A |
Airport Express Base Station with AirTun |
|
| Apple |
 |
M9470B/A |
AirPort Express Base Station + AirTunes |
|
| Apple |
 |
M9470N/A |
Airport Express Base Station + AirTunes |
|
| Show all WLAN access points >> | | firewalls (hardware) |
 |
 |
HB-8002G |
VPN 800/2G Firewall |
|
 |
 |
HB-401W |
SoHo 401W Firewall |
|
 |
 |
HB-8008F |
VPN 800/8 F Firewall |
|
| video software |
| Apple |
| | | | |