|
|
|
With a GPS (global positioning system) receiver you will always know where you are and never loose your way, because of a smart American satellite system, which this device can receive signals of. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
|
The AD-350 is a total solution of GPS Bluetooth wireless technology, is dedicated design for the user who is usually carry the portable device such as PDAs/smart phones all the time. AD-350 is based on Skytraq’s low power chipset, which allows 20 hours continuous use to stand-by time more than one week with a single battery charge. AD-350 Bluetooth GPS receiver works to all Bluetooth smart phones, ...
More>>>
The AD-350 is a total solution of GPS Bluetooth wireless technology, is dedicated design for the user who is usually carry the portable device such as PDAs/smart phones all the time. AD-350 is based on Skytraq’s low power chipset, which allows 20 hours continuous use to stand-by time more than one week with a single battery charge. AD-350 Bluetooth GPS receiver works to all Bluetooth smart phones, laptop PC, PDA regardless of brand in an operating range of more than 10 meters. The high performance high sensitivity AD-350 is an ideal receiver to be used in any strict weather condition, so to easily find your way.
FEATURES - 54 channels “All-In-View” tracking - Cold/Warm/Hot start time: 30/28/1 sec. (average) - Superior sensitivity: -159dBm tracking - Support A-GPS function - Reacquisition time: 0.1 sec. - Built-in ceramic patch antenna - Built-in rechargeable Li-ion battery - Support standard NMEA-0183 at 38400 bps baud rate - Compatible with Bluetooth devices with Serial Port Profile (SPP) - Ultra low power consumption: 17 hours continuous use to stand-by time more than one week by 950mAh battery - Time to full recharge: within 3 hours.
<<<Less
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Marine (chartplotters, sounders, fishfinders) |
 |
| Sport (fitness, running, cycling) |
 |
|
Outdoor (hiking, trekking)
|
|
|
| Geocaching (GPS stash hunt) |
 |
|
In-car
|
|
|
|
Aviation
|
|
|
| Bike/Scooter |
 |
|
GPS receiver
|
|
L1, 1575.42MHz
|
|
Form factor
|
|
PDA
|
| Acquisition times - cold |
30 s |
| Acquisition times - warm |
28 s |
| GPS accuracy - position |
5m CEP; 10m 2D, RMS |
| DGPS accuracy - velocity |
<515 m/s |
| GPS accuracy - velocity |
0.1m/sec |
| Update rate |
1 Hz |
| Acquisition times - hot |
1 s |
| Antenna type |
Built-in |
|
| Supported protocols |
NMEA-0183 - GGA, GSA, GSV, RMC |
|
Bluetooth
|
|
|
| Bluetooth version |
2.0+EDR |
|
Battery life
|
|
17 h
|
| Battery technology |
Lithium-Ion |
| Battery performance |
950 mAh |
| AC adapter output voltage |
5.3 V |
| Operating temperature range (T-T) |
-10 - 60 °C |
| Storage temperature range (T-T) |
- 20 - 85 °C |
|
Dimensions W x D x H
|
|
77.05 x 46.1 x 19.5 mm
|
|
Weight
|
|
60 g
|
| Colour of product |
Black |
| Secure Digital (SD) support |
 |
|
Basemap
|
|
|
| LED indicators |
4 |
|
|
|
|
|
|
|
|
|
|
|