IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > routers > AVM 20002427

FRITZ!Box Fon WLAN 7270 International Edition

Brand: AVM
Product code: 20002427
EAN/UPC code: 4023125024276
Product family: %%family_name%%
Category: routers 
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Release date: 25 Aug 2008
Info modified on: 08 Jul 2009 22:50:13
Warranty: 5 years
 PDF specs

FRITZ!Box Fon WLAN 7270
20002427 AVM
305k

311k
795k
Product demo
FRITZ!Box Fon WLAN 7270 Flash Film English (2.0mb)
Stick & Surf Flashfilm (374k)

FRITZ!Box Fon WLAN 7270 – The data hub for your Internet access
The new flagship for the FRITZ!Box product range combines an ADSL2+ modem, a WLAN router and a VoIP/landline telephone system in one device. By using DECT and the latest WLAN technology, the product provides you with maximum wireless freedom when surfing and telephoning. Up to six cordless telephones can be logged on to the integrated ... More>>>

Specs
Alternatives
Options
Data transmission
Maximum data transfer rate 0.3 Gbit/s
Networking
Connectivity technology Wireless
Supports ISDN connection
Supports WAN connection
Protocols
DHCP client
DHCP server
Ethernet LAN features
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Ethernet LAN data transfer rates 100 Mbit/s
Wireless LAN features
WLAN connection
Frequency range 2,4 and 5 Ghz
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
WLAN data transfer rates supported 300 Mbit/s
ADSL features
ADSL connection
Upstream data rate 24 Mbit/s
Downstream data rate 1 Mbit/s
ADSL specification ITU G.992.1 Annex A and Annex B
Connectivity
DC-in jack
WAN port
Ethernet LAN (RJ-45) ports quantity 4
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Modem (RJ-11) ports 1
I/O ports
An interface on a device to which you can connect another device.
ADSL (Annex A and Annex B)
Fixedline (Analog and ISDN)
2 x Analog FXS
ISDN NT
4 x Ethernet
USB Host 2.0
Management features
Management platform tr069, tr064
Remote administration https remote access
Web-based management
Management features
Reset button
Quality of Service (QoS) support
Wireless Universal Plug & Play (UPnP)
Modem
Modem speed 24.000 Kbit/s
Security
Firewall security NAT, SPI
VPN support VPN Server and Client.
Up to 8 connections
System event log
NAT functionality Port forwarding
Exposed Host (DMZ)
Operating system/software
Bundled software Tapi Services 4 FRITZ!Box
FRITZ! VPN
System requirements
Mac compatibility
Energy management
Power over Ethernet (PoE) Support
Packaging data
Packaging width 240 mm
Packaging depth 305 mm
Packaging height 70 mm
Technical details
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Voice codecs G711, G726, G729
Colour
Colour of product Red
Illumination/Alarms
Power LED
Packaging content
AC adapter bundled yes
Manual
Quick start guide
User Guide on CD-ROM
27 offers, from €160.13