A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Specs
Alternatives
Options
Bandwidth
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
300 Mbit/s
Supported data transfer rates
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
11 Mbit/s, 54 Mbit/s, 300 Mbit/s
Bandwidth
2.4 / 5 GHz
Connectivity
Connectivity technology
Wireless
Interface type
USB
Security
Security algorithm supported
WPA, WPA2, WEP
Protocols
Data link protocol
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
130 g
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
130 x 139 x 36 mm
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version