IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > network cards & adapters > AVM 20002419

FRITZ!WLAN USB Stick N Englisch Edition

Brand: AVM
Product code: 20002419
EAN/UPC code: 4023125024191
Product family: %%family_name%%
Category: network cards & adapters 
A NIC or Network Interface Card is a circuit board or chip, which allows the computer to communicate to other computers on a Network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Release date: 07 Feb 2008
Info modified on: 08 Jul 2009 11:20:08
 PDF specs

AVM FRITZ!WLAN USB Stick N
20002419 AVM
397k

754k
Product demo
Stick & Surf Flashfilm (374k)

Specs
Alternatives
Options
Bandwidth
Data transfer rate (max)
The maximum speed with which data can be transmitted from one device to another.
300 Mbit/s
Supported data transfer rates
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
11, 54, 300
Connectivity
Connectivity technology Wireless
Interface type USB
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Wireless LAN features
WLAN connection
Energy management
USB powered
System requirements
Mac compatibility
CD-ROM drive required
CD-ROM or DVD-ROM drive required
Internet connection required
Compatibility PC&Notebook
Illumination/Alarms
Link/Act LED
Packaging content
Quick start guide
22 offers, from €45.97