With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Release date: 25 Apr 2007
Info modified on: 09 Jul 2009 03:59:50
Product views: 25844
This statistic is based on the
6865
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
25 Apr 2007.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6371
free Open ICEcat users .
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
FRITZ!Box Fon WLAN – phone and surf over ADSL simultaneously – with cable-free WLAN The flagship of the FRITZ!Box line combines Internet telephony in outstanding voice fidelity with ADSL access for multiple computers – including wireless access with support for the latest WLAN standards. And the integrated PBX lets you dial over the Internet (VoIP), or a fixed ISDN or POTS phone line. ...
More>>>FRITZ!Box Fon WLAN – phone and surf over ADSL simultaneously – with cable-free WLAN The flagship of the FRITZ!Box line combines Internet telephony in outstanding voice fidelity with ADSL access for multiple computers – including wireless access with support for the latest WLAN standards. And the integrated PBX lets you dial over the Internet (VoIP), or a fixed ISDN or POTS phone line. You can dial all these phone calls using your existing phones – thanks to FRITZ!Box, you don’t even have to turn on the computer to phone over the Internet.
A quick look at FRITZ!Box Fon WLAN - Powerful voice over IP PBX system for ISDN and analogue fixed phone lines - WLAN ADSL modem/router (802.11b/g/g++), up to 125 Mbit/s - Up to 35% faster WLAN* with 802.11g++ - Maximum WLAN security thanks to WEP, WPA and WPA2 encryption - Connects computers and networks as well as analogue phones and faxes - S0 NT extension for ISDN phones or a PBX (only FRITZ!Box Fon 7170) - Host port to connect USB accessories (printers, storage media) - WLAN switch
* Compared to WLAN 802.11g standard throughput between FRITZ!WLAN USB Stick and FRITZ!Box WLAN
The smart combination of ADSL router, ADSL modem and voice over IP PBX system does almost everything: surf and email from one or more wireless computers at ADSL speed, even while you make Internet and fixed-line phone calls, using your existing phones. Use an ISDN PBX and three analogue extensions for phones, faxes or answering machines simultaneously. An USB host port allows you to connect USB accessories, such as a printer or hard drive, directly to FRITZ!Box Fon WLAN, and to share it with all the computers in the network. All the WLAN connections are encrypted out of the box using the secure WPA standard, and AVM’s certified firewall ensures safe surfing enjoyment.
FRITZ!Box Fon WLAN 7170 with 4 LAN ports, 3 analogue extensions, S0 ISDN FXS and a USB accessory port.
<<<Less
Specs
Alternatives
Options
Data transmission
Maximum data transfer rate
0.100 Gbit/s
Networking
Connectivity technology
Wireless
Supports ISDN connection
Wireless LAN features
WLAN connection
Channels quantity
13
ADSL features
ADSL connection
Connectivity
WAN port
USB 2.0 ports quantity
USB 2.0 ports have a data transmission speed of 480 Mbps, and are backwards compatible with USB 1.1 ports. You can connect all kinds of peripheral devices to them.
1
Ethernet LAN (RJ-45) ports quantity
4
Connectivity
I/O ports
An interface on a device to which you can connect another device.
1 ADSL 3 Analog Phone 1 S0 4 Ethernet 1 Outside line Fixed
Management features
Management platform
Web, TR069, TR064
Quality of Service (QoS) support
Web-based management
Wireless Universal Plug & Play (UPnP)
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
240 x 305 x 70 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.