| Maximum data transfer rate |
0.100 Gbit/s |
| Connectivity technology |
Wireless |
| Supports WAN connection |
 |
| Supports ISDN connection |
 |
| Supported WAN type |
ADSL, ADSL2+, LAN |
| Data link protocol |
Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++ |
| VoIP protocols |
SIP |
| DHCP client |
 |
| DHCP server |
 |
| Supported protocols |
- VoIP - ADSL, T-DSL - ITU G.992.1 (G.DMT) Annex A |
| WLAN connection |
 |
| Bandwidth |
2,4 GHz |
| Channels quantity |
13 |
| WLAN data transfer rates supported |
11, 54, 125 Mbit/s |
| ADSL connection |
 |
| Upstream data rate |
1 Mbit/s |
| Downstream data rate |
24 Mbit/s |
| ADSL specification |
ADSL, ADSL2+, G.992.1 |
| Ethernet LAN (RJ-45) ports quantity |
4 |
|
USB 2.0 ports quantity
|
|
|
|
|
I/O ports
|
|
2 x FXS - RJ-11 4 x Ethernet 10Base-T/100Base-TX - RJ-45 1 x modem - ADSL 1 x USB
|
| Web-based management |
 |
| Reset button |
 |
| Security algorithm supported |
WEP, WPA, WPA2 |
| MAC address filtering |
 |
| System event log |
 |
|
Compatible operating systems
|
|
-Microsoft Windows XP, 2000, Me, 98 -Linux SuSE 9.0 -Mac OS X 10.3.3 +
|
| Bundled software |
FRITZ!DSL |
|
Dimensions W x D x H
|
|
240 x 305 x 70 mm
|
|
Weight
|
|
815 g
|
| Voice codecs |
G711, G726, G729, ILBC |
| Power LED |
 |
| Cables included |
ADSL, ISDN/Analog 4m UTP 1,5m |
| Manual |
 |
| Quick start guide |
 |
| User Guide on CD-ROM |
 |
|