IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > ISDN access devices > AVM 20001709

FRITZ!Card PCI Low Profile (Bulk)

Brand: AVM
Product code: 20001709
EAN/UPC code: 4023125017094
Product family: %%family_name%%
Category: ISDN access devices 
Release date: 24 Sep 2005
Info modified on: 27 Jun 2009 01:48:18
FRITZ!CARD PCI NMS LOW PROFILE ISDN UK (NMS)
20001709 AVM
28k

FRITZ!Card PCI v2.0 takes advantage of the capabilities of modern PCI bus systems, including interrupt sharing, high throughput and plug & play. This ISDN controller for the 32-bit PCI slot is supplied with a CAPI 2.0 driver and features quick, simple installation. With its 3.3V technology it is especially designed for integration in modern PC systems. FRITZ!Card PCI v2.0 exploits the full power-saving ... More>>>

Specs
Alternatives
Options
Technical details
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Data compression ITU V.42bis
Compatible operating systems
List of desktop operating systems tested as compatible with this product, including coined name and version
Microsoft Windows NT 4.0, Microsoft Windows 95/98, Linux, Microsoft Windows 2000 Professional , Microsoft Windows Millennium Edition, Microsoft Windows XP
Cables included 6 m ISDN
Connectivity
Data link protocol ITU V.32bis , V.110 (I.470), V.120 (I.464), X.75, ITU T.70NL, ITU T.90NL, X.25, HDLC
I/O ports
An interface on a device to which you can connect another device.
1 x RJ-45
Modem
Modem speed 128 Kbit/s
Connectivity technology Wired
Interface type PCI
Maximum fax transfer rate 14.4 Kbps
Fax compatibility G3
System requirements
Minimum RAM 32 MB
Minimum processor Intel Pentium
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
130 x 70 mm
23 offers, from €55.88