IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy Denmark UnitedKingdom Sweden Finland Austria Switzerland France China Ukraine India Russian Federation Poland Georgia Portugal  More >> Country Language: English

Start > processors > AMD ADA3800CUBOX

Athlon™ 64 X2 3800+

Brand: AMD
Product code: ADA3800CUBOX
EAN/UPC code: 0730143241038
Product family: %%family_name%%
Category: processors 
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Release date: 11 May 2006
Info modified on: 06 Apr 2009 08:31:03
 PDF specs

Athlon™ 64 X2 Dual-Core 3800+, Socket AM2, Box
ADA3800CUBOX AMD
6k

The AMD Athlon 64 X2 Dual-Core processor puts the power of dual-core technology on the desktop. Dual-core processors contain two processing cores, residing on one chip, that perform calculations on two streams of data, thereby increasing efficiency and speed while running multiple programs and the new generation of multi-threaded software.

For the end-user this means a significant increase ... More>>>

Specs
Alternatives
Options
Processor
Processor clock speed
Processor speed in Mhz. Often the clock speed is expressed by a manufacturer in GHz (1 GHz = 1000 MHz). The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
2000 MHz
Processor family
The processor serie to which the processor belongs.
AMD Athlon
Processor socket Socket AM2
Box
L2 cache
The CPU cache (Level 2 in megabyte) is a smaller, faster memory which stores copies of the data from the most frequently used main memory locations.
1 MB
Number of processors installed
Number of processors and support for multi-processing available with the product
1 pcs
Processor process 90 nm
Processor technology
The technology generation to which the processor belongs.
SOI
Energy management
Thermal power 89 W
Environmental conditions
Maximum operating temperature 70 °C
Technical details
L1 cache 0.25 MB
Processor core voltage (AC) 1.30/1.35 V
Processor front side bus
Speed of the processor's Front Side Bus (FSB) in megahertz (1 million Herz). The FSB is the bus that transfers data between the CPU and the northbridge of the Motherboard. The maximum theoretical bandwidth of the FSB is determined by the product of its width, its clock frequency and the number of data transfers it performs per clock tick.
2000 MHz
Stepping F2
On-board memory controller
2 offers, from 62.27