Call your friends, business parners or customers with one of these great telephones!
Release date: 23 Oct 2006
Info modified on: 29 Jun 2009 09:20:02
Product views: 12872
This statistic is based on the
6873
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
23 Oct 2006.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6379
free Open ICEcat users .
Call your friends, business parners or customers with one of these great telephones!
Specs
Alternatives
Options
Technical details
Type
IP
Connectivity
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 1.1, USB 2.0
Plug and Play
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Wireless connections
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.